- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP) | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 22 |
| - | 43.5 | IP20 | - | - | - | 2 | 2 | - | - | ESB25-22N-14 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 5.8 kW | Safety | 4 | 25 A | 12 V ac/dc | ||
Tiny WHSL | 2576 |
| - | 43.5 | IP20 | - | - | - | 0 | 4 | - | - | ESB40-40N-04 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 2.77 kW | Safety | 4 | 40 A | 110 V ac | ||
Tiny WHSL | 2677 |
| - | 43.5 | IP20 | - | - | - | 0 | 4 | - | - | ESB40-40N-07 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 2.77 kW | Safety | 4 | 40 A | 400 V ac | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | 220 - 230 | 230 - 240 | - | - | 160 | 110 | 110 | 55 | 55 | - | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | 2066 |
| - | - | - | No | 0 | 0 | - | - | 0 | 4 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 45 | 26 | - | 11 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1 | 0 | - | - | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 25 | 9 | - | 4 | - | 1.491 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2992 |
| - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | - | 105 | 65 | - | 30 | - | - | Screw connection | AC/DC | 1SBL3 | 37 kW | Control Unit | 3 | 105 A | 100 → 250 V | ||
Tiny WHSL | 45 | - | - | - | - | No | 2 | 2 | - | - | 0 | 3 | - | 100 - 250 | 100 - 250 | 24 - 24 | - | 25 | 9 | - | 4 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 125 | 80 | - | 37 | - | 37.285 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 0 | 0 | - | - | 0 | 4 | - | 380 - 400 | 400 - 415 | - | - | 30 | 17 | 17 | 7.5 | 7.5 | - | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | - | - | 24 - 60 | - | 1260 | - | - | - | - | - | Rail connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 2 | 2 | - | - | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | - | 1350 | 860 | - | 475 | - | 298.28 | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 2 | 2 | - | - | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | - | 1650 | 1050 | - | 560 | - | 335.565 | Rail connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | 132 |
| - | - | - | No | 1 | 0 | - | - | 0 | 3 | - | 380 - 415 | 380 - 415 | - | - | 16 | 8 | - | 4 | - | 1.491 | Flat plug-in connection | AC | GJL121 | 4 kW | Control Unit | 3 | 20 A | 380 → 415 V ac | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1 | 0 | - | - | 0 | 3 | - | 24 - 24 | 24 - 24 | - | - | 16 | 8 | - | 4 | - | 1.491 | Flat plug-in connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 0 | 1 | - | - | 0 | 3 | - | 48 - 48 | 48 - 48 | - | - | 16 | 8 | - | 4 | - | 1.491 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | - | 2050 | - | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 234378284 |
| - | - | - | No | 0 | 1 | - | - | 0 | 3 | - | 24 - 24 | 24 - 24 | - | - | 16 | 8 | - | 4 | - | 1.491 | PCB connection | AC | GJL121 | 4 kW | Control Unit | 3 | 20 A | 24 V ac | ||
Tiny WHSL | 27468272 |
| - | - | - | No | 0 | 1 | - | - | 0 | 3 | - | - | - | 24 - 24 | - | 16 | 8 | - | 4 | - | 1.491 | Flat plug-in connection | DC | GJL121 | 1.4 kW | Control Unit | 3 | 20 A | 24 V dc | ||
Tiny WHSL | 234378284 |
| - | - | - | No | 0 | 1 | - | - | 0 | 3 | - | - | - | 24 - 24 | - | 16 | 8 | - | 4 | - | 1.491 | PCB connection | DC | GJL121 | 4 kW | Control Unit | 3 | 20 A | 24 V dc |