- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Range | Series | Termination | Power Rating | Depth | Function | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Coil Type | Control Voltage | Auxiliary Contacts | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B7-30-10-03 ABB | In Stock | - | - | ABB | B7-30-10-03 | - | - | - | - | Screw | - | - | - | - | - | - | 48 VAC | Magnetic | - | 1NO | - | - | ||
![]() B7-30-10-P01 ABB | 2000 | - | - | ABB | B7-30-10-P01 | - | - | - | - | Soldering Pin | - | - | - | - | - | - | 24 VAC | Magnetic | - | 1NO | - | - | ||
Tiny WHSL | In Stock | - | - | ABB | BC6-30-01-P16 | - | - | - | - | Soldering Pin | - | - | - | - | - | - | 48 VDC | Magnetic | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | ABB | BC6-30-10-P04 | - | - | - | - | Soldering Pin | - | - | - | - | - | - | 110 VDC | Magnetic | - | 1NO | - | - | ||
![]() K6-40E-P-80 ABB | In Stock | - | - | ABB | K6-40E-P-80 | - | - | - | - | Soldering Pin | - | - | - | - | - | - | 220-240 VAC | - | - | - | - | - | ||
![]() KC6-22Z-P-05 ABB | In Stock | - | - | ABB | KC6-22Z-P-05 | - | - | - | - | Soldering Pin | - | - | - | - | - | - | 220-240 VDC | - | - | - | - | - | ||
![]() TKC6-22Z-55 ABB | In Stock | - | - | ABB | TKC6-22Z-55 | - | - | - | - | Screw | - | - | - | - | - | - | 50-90 VDC | - | - | - | - | - | ||
![]() TKC6-31Z-51 ABB | In Stock | - | - | ABB | TKC6-31Z-51 | - | - | - | - | Screw | - | - | - | - | - | - | 17-32 VDC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | ABB | 1SBL367001R4111 | - | - | - | - | - | 22 kW | - | Motor Control | 3 | 100 A | - | 60 V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 22 kW | - | Motor Control | 3 | 100 A | - | 60 V | - | - | - | - | - | ||
Tiny WHSL | 611 |
| - | - | - | - | - | AF96-30-00-12 | AF | - | 45 kW | - | Motor Control | 3 | 130 A | - | 130 V | - | - | - | - | - | ||
Tiny WHSL | 672 |
| - | - | - | - | - | AF96-30-22-13 | AF | - | 45 kW | - | Motor Control | 3 | 130 A | - | 250 V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 37kW | - | Motor Control | 3 | 125 A | - | 60 V | - | - | - | - | - | ||
Tiny WHSL | 2725 |
| - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | 60 V dc | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | 130 V dc | - | - | - | ||
Tiny WHSL | 31250435 |
| - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | 130 V dc | - | - | - | ||
Tiny WHSL | 2477 |
| - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | 130 V dc | - | - | - | ||
Tiny WHSL | 31250435 |
| - | - | - | - | - | - | - | - | 4 kW | - | Motor Control | 4 | 25 A | - | 130 V | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | - | - | - | AF12-30-10-12 | AF | - | 5.5 kW | - | Motor Control | 3 | 28 A | - | 130 V | - | - | - | - | - | ||
Tiny WHSL | 48 |
| - | - | - | +70°C | -40°C | AF09 | AF | - | 4 kW | 77mm | - | 3 | 7 A | Screw | 110 V dc | - | - | - | 86mm | 45mm |