- Coil Voltage
- Manufacturer
- Manufacturer Part Number
- Termination
- Contact Configuration
- Product Type
- Special Features
- Series
- Mounting Type
- Depth
- Coil Type
- RoHS
Attribute column
Manufacturer
ABB Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Degree of protection (IP) | Dimensions | Input Voltage Range | Manufacturer | Manufacturer Part Number | Material contact | Material of contact surface | Maximum Input Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at DC | Special Features | Standards Met | Type of electric connection | Voltage type for actuating | With detachable clamps | Series | Termination | Depth | Accessory Type | Number of Poles | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Switching Voltage | Turn On Time | Input Current | Turn Off Time | Switching Current | Contact Configuration | Auxiliary Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 39 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | 4CO (SPDT) | - | - | - | - | ||
Tiny WHSL | 64 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-P | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | 2CO (SPDT) | - | - | - | - | ||
Tiny WHSL | 35 |
| - | DIN Rail | - | - | 6.3 x 76.4 x 88.5мм | 24V | - | - | - | - | 24V | +70°C | -40°C | - | - | - | - | - | - | - | CE, CSA, cURus | - | - | - | CR-S | - | 88.5мм | Interface Relay | - | Interface Relay | Screw | - | -40 → +70°C | 24V ac/dc | - | 24V | - | 6A | - | - | SPDT | - | 76.4мм | 6.3мм | - | ||
Tiny WHSL | 20833635 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-U | - | - | - | - | - | - | - | - | 110V ac | - | - | - | - | - | - | 3CO (SPDT) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | A145-30-00-84 | - | - | - | - | - | - | - | - | - | - | - | Compact, space saving design | - | - | - | - | - | Screw | - | - | - | - | - | Contactors | - | 110-120 VAC | Magnetic | - | - | - | - | - | - | None | - | - | - | ||
Tiny WHSL | 334 |
| - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-P | - | 29mm | - | - | - | PCB Pin | - | - | 230V ac | - | - | - | - | - | 8A | SPDT | - | 15.7mm | 12.7mm | - | ||
Tiny WHSL | 58 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-P | - | 35mm | - | - | - | PCB Pin | - | - | 230V ac | - | - | - | - | - | 16A | SPDT | - | 54.4mm | 35mm | - | ||
Tiny WHSL | 37 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | - | Fork, Screw, Spring | - | - | 230V ac | - | - | - | - | - | 12A | SPDT | - | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 28850478 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | - | Cage Clamp, Fork, Screw | - | - | 110V ac | - | - | - | - | - | 12A | SPDT | - | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 28850478 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | - | Cage Clamp, Fork, Screw | - | - | 24V ac | - | - | - | - | - | 10A | SPDT | - | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 96 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | - | Cage Clamp, Fork, Screw | - | - | 24V ac | - | - | - | - | - | 6A | SPDT | - | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 44 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | - | Cage Clamp, Fork, Screw | - | - | 24V dc | - | - | - | - | - | 12A | SPDT | - | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 104 |
| - | DIN Rail | - | - | 70 x 6 x 75mm | - | - | - | - | - | 250V ac | +70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | R600 | - | 6mm | - | - | - | Screw | - | -20 → +70°C | 48V ac/dc | - | 5 V → 250V ac | 5ms | 7 mA, 9mA | 8ms | - | SPDT | - | 75mm | 70mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP40 | - | - | - | - | Other | Other | - | - | - | - | 10 | 2 | 0 | 0 | 110 - 110 | - | - | Other | DC | No | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | - | 35 | ||
![]() NF31E-41 ABB | In Stock | - | - | - | CCC, CE, GOST, UL | - | - | - | ABB | NF31E-41 | - | - | - | - | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 4 | - | - | - | - | 24-60 VAC | - | - | - | - | - | - | 3NO, 1NC | - | - | - | - | ||
![]() NF53E-14 ABB | In Stock | - | - | - | CCC, CE, GOST, UL | - | - | - | ABB | NF53E-14 | - | - | - | - | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 8 | - | - | - | - | 250-500 VAC, 250-500 VDC | - | - | - | - | - | - | 5NO, 3NC | - | - | - | - | ||
![]() NFB22ERT-14 ABB | In Stock | - | - | - | CB, CCC, CE, EAC | - | - | - | ABB | NFB22ERT-14 | - | - | - | - | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 4 | - | - | - | - | 250-500 VAC | - | - | - | - | - | - | 2NO, 2NC | - | - | - | - | ||
![]() NFB31ERT-14 ABB | In Stock | - | - | - | CB, CCC, CE, EAC | - | - | - | ABB | NFB31ERT-14 | - | - | - | - | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 4 | - | - | - | - | 250-500 VAC | - | - | - | - | - | - | 3NO, 1NC | - | - | - | - | ||
![]() NFB62E-14 ABB | In Stock | - | - | - | CB, CCC, CE, EAC, GOST, RMRS, UL | - | - | - | ABB | NFB62E-14 | - | - | - | - | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 8 | - | - | - | - | 250-500 VAC | - | - | - | - | - | - | 6NO, 2NC | - | - | - | - | ||
![]() NFZ31E-20 ABB | In Stock | - | - | - | CCC, CE, GOST, UL | - | - | - | ABB | NFZ31E-20 | - | - | - | - | - | DIN Rail, Screw | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 4 | - | - | - | - | 12-20 VDC | - | - | - | - | - | - | 3NO, 1NC | - | - | - | - |