- Coil Voltage
- Manufacturer
- Manufacturer Part Number
- Termination
- Contact Configuration
- Product Type
- Special Features
- Series
- Mounting Type
- Depth
- Coil Type
- RoHS
Attribute column
Manufacturer
ABB Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Capacitance Tolerance | Coil Voltage AC | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Push To Test Button | Rad Hardened | Range | Reset Type | RoHS | Seal | Special Features | Voltage Rating (VDC) | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Depth | Termination Style | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Product Type | Coil Voltage | Coil Type | Switching Voltage | Coil Voltage (DC) | Contact Arrangement | Control Voltage | Contact Configuration | Connection Type | Operating Voltage | Coil Suppression Diode | Auxiliary Contacts | Product Length | Product Width | Voltage Rating (VAC) | Product Length (mm) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 10% | - | No | ABB Control | BC7-30-01-F-2.4 | - | - | 5.5KW | - | - | - | Din-Rail | -25C to 55C | - | 46.5(mm) | - | - | No | - | - | Non-Compliant | Unsealed | Noiseless and hum-free coil | - | - | Flat Pin | Contactor Relay | - | - | 150 pF | - | - | Screw Terminal | - | 20(A) | - | - | Miniature Non-Reversing | 17-32 VDC | Magnetic | - | 17 TO 32 | - | - | - | - | - | No | 1NO | 4.7 mm | 4.57 x 2.03 x 2.03 mm | 440(V) | 52.5(mm) | - | - | 57.5(mm) | ||
![]() B6S-30-01-1.7 ABB Embedded Power | In Stock | - | Datasheet | - | - | - | - | No | ABB | B6S-30-01-1.7 | - | - | 3KW | - | - | - | Din-Rail | -20C to 55C | - | 46.5(mm) | - | No | No | - | - | Non-Compliant | Unsealed | - | 690(V) | - | - | Contactor Relay | - | - | - | - | - | Screw Terminal | - | 12(A) | 3 Form A | - | - | - | - | - | 24 | 3PST-NO | - | - | - | - | No | - | - | - | 690(V) | 52.5(mm) | - | - | 57.5(mm) | ||
![]() BC7-30-10-01 ABB Embedded Power | In Stock | - | Datasheet | - | - | - | - | No | ABB | BC7-30-10-01 | - | - | 5.5KW | - | - | - | Din-Rail | -20C to 55C | - | 46.5(mm) | - | No | No | - | - | - | Unsealed | - | 690(V) | - | Screw | Contactor Relay | - | - | - | - | - | Screw Terminal | - | 20(A) | 4 Form A | - | Contactors | 24 VDC | Magnetic | - | 24 | 4PST-NO | - | - | - | - | No | 1NO | - | - | 440(V) | 52.5(mm) | - | - | 57.5(mm) | ||
![]() NF22E-11 ABB Embedded Power | In Stock | - | Datasheet | - | CCC, CE, GOST, UL | - | 24 TO 60 | No | ABB | NF22E-11 | - | - | 144W | - | - | DIN Rail, Screw | - | -40C to 70C | - | 77(mm) | - | No | No | - | - | - | Unsealed | - | 24(V) | - | Screw | Contactor Relay | - | - | - | - | - | Screw Terminal | 4 | 6(A) | 2 Form A/2 Form B | - | - | 20-60 VDC, 24-60 VAC | - | - | 20 TO 60 | DPST-NO/DPST-NC | - | 2NO, 2NC | - | 690V | No | - | - | - | 127(V) | 45(mm) | - | - | 86(mm) | ||
![]() TF42-24 ABB Embedded Power | 13 |
| Datasheet | - | ABS, CB, CCC, cUL, DNV, GOST, LLOYD, RINA | - | - | No | ABB | TF42-24 | - | - | - | - | - | - | Din-Rail | -25C to 60C | - | 70.5(mm) | - | No | No | - | Automatic, Manual | Yes | Unsealed | Economic overload protection | 24(V) | - | - | Bimetallic | - | - | - | - | - | Screw Terminal | - | 1.25DC/3AC(A) | 3 Form A/3 Form B | - | Thermal | - | - | - | - | 3PST-NO/3PST-NC | - | - | Screw Terminals | - | No | - | - | - | 240(V) | 45(mm) | - | - | 88.3(mm) | ||
![]() BC6-30-01-P01 ABB Embedded Power | 40 |
| Datasheet | - | - | - | - | No | ABB | BC6-30-01-P01 | - | +55°C | 4KW | - | -25°C | - | Din-Rail | -20C to 55C | - | 51.5(mm) | - | No | No | BC6 | - | - | Unsealed | Noiseless and hum-free coil | 690(V) | B | Soldering Pin | Contactor Relay | - | - | - | 4 kW | 51.5mm | Solder Pin | 3 | 12(A) | 3 Form A/1 Form B | PCB | Miniature Non-Reversing | 24 VDC | Magnetic | - | 24 | 3PST-NO/SPST-NC | - | - | - | - | No | 1NC | - | - | 440(V) | 47.5(mm) | 45.5mm | 47.5mm | 45.5(mm) | ||
![]() B7-40-00-84 ABB Embedded Power | In Stock | - | Datasheet | - | - | - | 110 TO 127 | No | ABB | B7-40-00-84 | - | - | - | - | - | - | Din-Rail | - | - | - | - | No | No | - | - | - | Unsealed | Noiseless and hum-free coil | - | - | Screw | Contactor Relay | - | - | - | - | - | Screw Terminal | - | 16(A) | 4 Form A | - | Miniature Resistive Load | 110-120 VAC | Magnetic | - | - | 4PST-NO | - | - | - | - | No | None | - | - | 600(V) | - | - | - | - | ||
![]() B6-40-00-84 ABB Embedded Power | In Stock | - | Datasheet | - | - | - | 110 TO 127 | No | - | - | - | - | - | - | - | - | Din-Rail | - | - | - | - | No | No | - | - | Non-Compliant | Unsealed | Noiseless and hum-free coil | - | - | Screw | Contactor Relay | 55 °C | -25 °C | - | 4 kW | 46.7 mm | Screw Terminal | 4 | 12(A) | 4 Form A | - | Miniature Resistive Load | 110-127V AC | - | - | - | 4PST-NO | - | - | - | - | No | - | - | - | 300(V) | - | 52.5 mm | 57.5 mm | - | ||
![]() A16-40-00-84 ABB Embedded Power | In Stock | - | Datasheet | - | - | - | - | No | ABB | A16-40-00-84 | - | - | - | - | - | - | Din-Rail | -40C to 70C | - | 74(mm) | - | No | No | - | - | - | - | - | - | - | Screw | Contactor Relay | - | - | - | - | - | Screw Terminal | - | 30(A) | 4 Form A | - | - | 110-120 VAC | Magnetic | - | - | 4PST-NO | - | - | - | - | No | None | - | - | 690(V) | 44(mm) | - | - | 74(mm) | ||
![]() AF26-30-00-11 ABB Embedded Power | 48 | - | Datasheet | - | cULus | - | 24 TO 60 | No | ABB | AF26-30-00-11 | - | - | 15KW | - | - | - | Din-Rail | -40C to 70C | - | 86(mm) | - | No | No | - | - | - | Unsealed | Terminal type: Screw terminals | - | - | Screw | Contactor Relay | - | - | - | - | - | Screw Terminal | - | 50(A) | 3 Form A | - | Contactors | 20-60 VDC, 24-60 VAC | Electronic | - | 20 TO 60 | 3PST-NO | - | 3PST-NO | - | 690V | No | None | - | - | 690(V) | 45(mm) | - | - | 86(mm) | ||
![]() TA25DU6.5 ABB Embedded Power | In Stock | - | Datasheet | - | CSA, UL | - | - | No | ABB | TA25DU6.5 | - | - | 3HP | - | - | - | - | - | - | - | - | No | No | - | Automatic, Manual | - | Unsealed | Degree of protection: IP20, IP10 | - | - | - | Bimetallic | - | - | - | - | - | - | - | - | - | - | Overload relay | - | - | - | - | - | Au Circuit, Main Circuit 440/500, 690 V DC/V AC, V AC | - | Wire | - | No | - | - | - | 400(V) | - | - | - | - | ||
![]() TF42-1.7 ABB Embedded Power | In Stock | - | Datasheet | - | ABS, CB, CCC, cUL, DNV, GOST, LLOYD, RINA | - | - | No | ABB | TF42-1.7 | - | - | - | - | - | - | Din-Rail | -25C to 60C | - | 70.5(mm) | - | No | No | - | Automatic, Manual | Yes | Unsealed | Economic overload protection | 24(V) | - | - | Bimetallic | - | - | - | - | - | Screw Terminal | - | 1.25DC/3AC(A) | 3 Form A/3 Form B | - | Thermal | - | - | - | - | 3PST-NO/3PST-NC | - | - | Screw Terminals | - | No | - | - | - | 240(V) | 45(mm) | - | - | 88.3(mm) | ||
![]() K6-22Z-80 ABB Embedded Power | In Stock | - | Datasheet | - | - | - | 220 TO 240 | No | ABB | K6-22Z-80 | - | - | - | - | - | - | Din-Rail | -25C to 55C | - | 46.5(mm) | - | No | No | - | - | - | Unsealed | 4 poles with various contact combinations | 24(V) | - | - | Contactor Relay | - | - | - | - | - | Screw Terminal | - | 2.5DC/4AC(A) | 2 Form A/2 Form B | - | Contactors | - | - | - | - | DPST-NO/DPST-NC | - | - | - | - | No | - | - | - | 240(V) | 52.5(mm) | - | - | 57.5(mm) | ||
![]() BC6-40-00-01 ABB Embedded Power | In Stock | - | Datasheet | - | - | - | - | No | ABB | BC6-40-00-01 | - | - | 4KW | - | - | - | Din-Rail | -20C to 55C | - | 46.5(mm) | - | No | No | - | - | - | Unsealed | Noiseless and hum-free coil | 690(V) | - | Screw | Contactor Relay | - | - | - | - | - | Screw Terminal | - | 20(A) | 4 Form A | - | Miniature Resistive Load | 24 VDC | Magnetic | - | 24 | 4PST-NO | - | - | - | - | No | None | - | - | 440(V) | 52.5(mm) | - | - | 57.5(mm) | ||
![]() AF140-30-00-13 ABB Embedded Power | In Stock | - | Datasheet | - | - | - | 100 TO 250 | No | - | - | - | - | 75KW | - | - | - | - | -40C to 70C | - | 126(mm) | - | No | No | - | - | - | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | 160(A) | 3 Form A | - | - | - | - | - | - | 3PST-NO | - | - | - | - | No | - | - | - | 690(V) | 90(mm) | - | - | 150(mm) | ||
Tiny WHSL | 48 |
| - | DIN Rail | - | - | - | - | Cutler Hammer, Div of Eaton Co | UT6R2392TTCH | 110V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | 110V dc | - | 250V | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A95-30-00-84 ABB | In Stock | - | - | - | - | - | - | - | ABB | A95-30-00-84 | - | - | - | Glenair | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | Compact, space saving design | - | * | Screw | - | - | - | - | - | - | - | - | - | - | - | Contactors | 110-120 VAC | Magnetic | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | ||
![]() A9-30-01-81 ABB | In Stock | - | - | - | - | - | - | - | ABB | A9-30-01-81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Degree of protection: IP20 | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Contactors | 24 VAC | Magnetic | - | - | - | - | - | - | - | - | 1NC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |