- Coil Voltage
- Manufacturer
- Manufacturer Part Number
- Termination
- Contact Configuration
- Product Type
- Special Features
- Series
- Mounting Type
- Depth
- Coil Type
- RoHS
Attribute column
Manufacturer
ABB Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Base/Housing Material | Body Orientation | Category | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Mounting | RoHS | Special Features | Termination Method | Tolerance Voltage | Usage Level | Operating Temperature | Series | Part Status | Termination | Type | Color | Gender | Capacitance | Pitch | Technology | Pin Count | Housing Color | Data Bus Width | Product Type | Coil Voltage | Coil Type | Switching Voltage | Screening Level | Cable Diameter | Varistor Voltage | Contact Configuration | Auxiliary Contacts | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 118 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | 120V ac | - | 250V | - | - | - | SPDT | - | - | - | ||
Tiny WHSL | 26457276 |
| - | - | DIN Rail | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | 12V dc | - | 250V | - | - | - | SPDT | - | - | - | ||
Tiny WHSL | 18757276 |
| - | - | DIN Rail | - | - | - | - | - | - | 220V dc | - | - | - | - | - | - | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | 220V dc | - | 250V | - | - | - | SPDT | - | - | - | ||
Tiny WHSL | 28646278 |
| - | - | DIN Rail | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | 12V dc | - | 250V | - | - | - | SPDT | - | - | - | ||
Tiny WHSL | 28646278 |
| - | - | DIN Rail | - | - | - | - | - | - | 48V dc | - | - | - | - | - | - | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | 48V dc | - | 250V | - | - | - | 2CO (SPDT) | - | - | - | ||
![]() ZA185-51 ABB | In Stock | - | - | - | - | - | Straight | - | - | ABB | ZA185-51 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZA110-84 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZA110-84 | - | - | - | Terminal type: Screw terminals | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | 2.5400 | - | 6 | - | - | Contactors | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
![]() ZA75-51 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZA75-51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZA300-81 ABB | In Stock | - | - | - | - | - | - | SAW Duplexer | - | ABB | ZA300-81 | - | Surface Mount | - | - | - | - | Industrial grade | -20 to 90 °C | - | - | - | SAW Duplexer | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | ||
![]() ZA75-34 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZA75-34 | - | - | - | Terminal type: Screw terminals | - | 10 % | - | -40 to 85 °C | - | - | - | - | - | - | 0.0012 pF | - | Metal Oxide | - | - | - | Contactors | - | - | - | - | - | 47 V | - | - | 10.2 mm | - | ||
![]() ZAE75-80 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAF185-70 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZAF185-70 | - | - | Non-Compliant | Terminal type: Screw terminals | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | 1.27 mm | 1.27 x 2 x 0.76 | ||
![]() ZAF750-71 ABB | In Stock | - | - | Pre-Tin | - | Nylon | Straight | - | Brass | - | - | - | Through Hole | - | - | Solder | - | - | -30 to 105 °C | - | - | - | - | - | Header | - | 1.5000 mm | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 16 mm | - | ||
![]() ZAF185-72 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZAF185-72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAF460-70 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal type: Screw terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | ||
![]() ZL210 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLU75 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | ZLU75 | - | - | - | - | - | - | - | -65 to 200 °C | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 2.82 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | AF50-30-00-70 | - | - | - | - | - | - | - | - | * | Active | Screw | - | - | - | - | - | - | - | - | - | - | 100-250 VAC/VDC | Magnetic | - | - | - | - | - | None | - | - | ||
![]() A63-30-11-81 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | A63-30-11-81 | - | - | - | Terminal type: Screw terminals | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Contactors | 24 VAC | Magnetic | - | - | - | - | - | None | - | - | ||
![]() A9-30-10-81 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | A9-30-10-81 | - | - | - | Degree of protection: IP20 | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Contactors | 24 VAC | Magnetic | - | - | - | - | - | 1NO | - | - |