- Coil Voltage
- Manufacturer
- Manufacturer Part Number
- Termination
- Contact Configuration
- Product Type
- Special Features
- Series
- Mounting Type
- Depth
- Coil Type
- RoHS
Attribute column
Manufacturer
ABB Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Built-in depth | Connections | Content | Dim | Dimensions | Input Voltage Range | Maximum Input Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Standards Met | Series | Type | Depth | Function | Accessory Type | Terminal Type | Operating Temperature Range | Coil Voltage | Switching Voltage | Turn On Time | Input Current | Turn Off Time | Switching Current | Contact Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 | - | ||
![]() CR-M024DC2 ABB | In Stock | - | - | - | - | Connector | 1pc(s) | (W x H) 21.2 mm x 27.5 mm | - | - | - | - | - | - | - | - | - | - | CR-M024DC2 | - | - | - | - | - | - | - | - | - | - | - | - | 27.5mm | - | 21.2mm | ||
Tiny WHSL | 2225 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ac/dc, 48 V ac/dc | - | - | - | - | 32A | - | - | - | - | ||
Tiny WHSL | 18 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | - | - | 16A | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 68 | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | Electronic switch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | Cage Clamp, Fork, Screw | - | 110V ac | - | - | - | - | 6A | SPDT | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 78 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | Fork, Screw, Spring | - | 230V ac | - | - | - | - | 6A | SPDT | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 52 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | Cage Clamp, Fork, Screw | - | 110V ac | - | - | - | - | 12A | SPDT | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 38 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | Fork, Screw, Spring | - | 230V ac | - | - | - | - | 12A | SPDT | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 43 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-P | - | 35mm | - | - | PCB Pin | - | 110V ac | - | - | - | - | 8A | SPDT | 54.4mm | 35mm | - | ||
Tiny WHSL | 53 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | Cage Clamp, Fork, Screw | - | 24V dc | - | - | - | - | 12A | SPDT | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 28850478 |
| - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | CR-M | - | 27.5mm | - | - | Cage Clamp, Fork, Screw | - | 24V ac | - | - | - | - | 10A | SPDT | 35.6mm | 21.2mm | - | ||
Tiny WHSL | 64 |
| - | DIN Rail | - | - | - | - | 70 x 6 x 75mm | 5V | - | +70°C | -20°C | - | - | - | CCC, CE, CSA, cURus | R600 | - | 6mm | - | Interface Relay | Screw | -20 → +70°C | 5V dc | - | 5ms | 40mA | 8ms | - | SPDT | 75mm | 70mm | - | ||
Tiny WHSL | 62 |
| - | DIN Rail | - | - | - | - | 70 x 6 x 75mm | - | 250V ac | +70°C | -20°C | - | - | - | - | R600 | - | 6mm | - | - | Screw | -20 → +70°C | 110V ac/dc | 5 V → 250V ac | 6ms | 4mA | 15ms | - | SPDT | 75mm | 70mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB7-30-01-85 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB7-30-01-80 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB7-30-10-80 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB7-30-01-03 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |