- Coil Voltage
- Manufacturer
- Manufacturer Part Number
- Termination
- Contact Configuration
- Product Type
- Special Features
- Series
- Mounting Type
- Depth
- Coil Type
- RoHS
Attribute column
Manufacturer
ABB Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Coil Voltage AC | RoHS | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Operating Supply Voltage | Number of Poles | Throw Configuration | Relay Type | Coil Voltage (DC) | Contact Configuration | Operating Voltage | Height | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF16-22-00-12 ABB Control | In Stock | - | - | - | 130 V | Compliant | Screw | 70 °C | -40 °C | - | 130 V | 4 | - | Contactor | 130 V | - | - | - | 45 mm | Unknown | ||
![]() A16-30-10-24V-50HZ ABB Control | In Stock | - | - | Panel | 24 V | Non-Compliant | - | - | - | 7.5 kW | 24 V | 3 | 3PST | Contactor | - | 3PST-NO | 690VAC | 74 mm | 44 mm | No SVHC | ||
![]() A50-30-11-230V-50HZ ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 230VAC | - | - | - | ||
![]() A30-30-10-24V-50HZ ABB Control | In Stock | - | - | Panel | 24 V | Compliant | - | - | - | 15 kW | 24 V | 3 | - | Contactor | - | - | - | - | 54 mm | No SVHC | ||
![]() A30-30-10-110V-50HZ ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16-30-10-110V-50HZ ABB Control | In Stock | - | - | Panel | 110 V | Compliant | - | - | - | 7.5 kW | 24 V | 3 | 3PST | Contactor | - | - | - | - | 44 mm | Unknown |