- Coil Voltage
- Manufacturer
- Manufacturer Part Number
- Termination
- Contact Configuration
- Product Type
- Special Features
- Series
- Mounting Type
- Depth
- Coil Type
- RoHS
Attribute column
Manufacturer
ABB Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Approvals | Coil Voltage AC | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Power Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Product Depth (mm) | Rad Hardened | Range | RoHS | Seal | Special Features | Voltage Rating (VDC) | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Termination Style | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Product Type | Coil Voltage | Coil Type | Coil Voltage (DC) | Contact Arrangement | Contact Configuration | Coil Suppression Diode | Auxiliary Contacts | Voltage Rating (VAC) | Product Length (mm) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | No | ABB | BC7-30-01-P01 | - | 5.5KW | - | - | Din-Rail | -20C to 55C | 51.5(mm) | No | - | Yes | Unsealed | Noiseless and hum-free coil | 690(V) | - | - | Soldering Pin | Contactor Relay | - | - | - | - | Solder Pin | - | 12(A) | 3 Form A/1 Form B | - | Miniature Non-Reversing | 24 VDC | Magnetic | 24 | 3PST-NO/SPST-NC | - | No | 1NC | 440(V) | 47.5(mm) | - | - | 45.5(mm) | ||
Tiny WHSL | 54 |
| - | - | - | - | No | ABB | BC7-30-10-P01 | +55°C | 5.5KW | -25°C | - | Din-Rail | -20C to 55C | 51.5(mm) | No | B Range | Yes | Unsealed | Noiseless and hum-free coil | 690(V) | - | BC7 | Soldering Pin | Contactor Relay | - | - | 5.5 kW | 51.5mm | Solder Pin | - | 12(A) | 4 Form A | Screw | Miniature Non-Reversing | 24 VDC | Magnetic | 24 | 4PST-NO | - | No | 1NO | 440(V) | 47.5(mm) | 45.5mm | 47.5mm | 45.5(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | ABB | B7S-30-01-2.8 | - | 3KW | - | - | Din-Rail | -20C to 55C | 46.5(mm) | No | - | Yes | Unsealed | Terminal type: Screw terminals | 690(V) | - | - | Screw | Contactor Relay | - | - | - | - | Screw Terminal | - | 12(A) | 3 Form A | - | Contactors | 17-32 VDC | - | 24 | 3PST-NO | - | No | - | 690(V) | 52.5(mm) | - | - | 57.5(mm) | ||
![]() BC6-30-10-01 ABB | In Stock | - | - | - | - | 24 | No | ABB | BC6-30-10-01 | - | 3HP | - | - | Din-Rail | - | - | No | - | Yes | Unsealed | Noiseless and hum-free coil | - | - | - | Screw | Contactor Relay | - | - | - | - | Screw Terminal | - | 12(A) | - | - | Contactors | 24 VDC | Magnetic | - | - | - | No | 1NO | 300(V) | - | - | - | - | ||
![]() B7-30-01-01 ABB | In Stock | - | - | - | - | 24 | No | ABB | B7-30-01-01 | - | 5HP | - | - | Din-Rail | - | - | No | - | Yes | Unsealed | - | - | - | - | Screw | Contactor Relay | - | - | - | - | Screw Terminal | - | 16(A) | - | - | Contactors | 24 VAC | Magnetic | - | - | - | No | 1NC | 600(V) | - | - | - | - | ||
![]() B7-30-10-84 ABB | In Stock | - | - | - | - | 110 TO 127 | No | ABB | B7-30-10-84 | - | 5HP | - | - | Din-Rail | - | - | No | - | Yes | Unsealed | - | - | - | - | Screw | Contactor Relay | - | - | - | - | Screw Terminal | - | 16(A) | - | - | Contactors | 110-120 VAC | Magnetic | - | - | - | No | 1NO | 600(V) | - | - | - | - | ||
![]() B6-30-01-01 ABB | In Stock | - | - | - | - | - | - | ABB | B6-30-01-01 | - | - | - | - | - | - | - | No | - | Yes | - | Noiseless and hum-free coil | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Miniature Non-Reversing | 24 VAC | Magnetic | - | - | - | - | 1NC | - | - | - | - | - | ||
![]() B6-30-10-84 ABB | In Stock | - | - | - | - | - | - | ABB | B6-30-10-84 | - | - | - | - | - | - | - | No | - | Yes | - | Noiseless and hum-free coil | - | - | - | Screw | - | 55 °C | -20 °C | 4 kW | 46.7 mm | - | 3 | 20 A | - | - | Contactors | 110-120 VAC | Magnetic | - | - | - | - | 1NO | - | - | 57.5 mm | 52.5 mm | - | ||
![]() NF80E-13 ABB | In Stock | - | - | - | CCC, CE, GOST, UL | 100 TO 250 | No | ABB | NF80E-13 | - | 144W | - | DIN Rail, Screw | - | -40C to 70C | 110.5(mm) | No | - | Yes | Unsealed | - | 24(V) | - | - | Screw | Contactor Relay | - | - | - | - | Screw Terminal | 8 | 6(A) | - | - | - | 100-250 VAC, 100-250 VDC | - | 100 TO 250 | - | 8NO | No | - | 127(V) | 45(mm) | - | - | 86(mm) | ||
![]() B6-30-10-80 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Yes | - | Noiseless and hum-free coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TNL40E-54 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Yes | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B6-40-00-F80 ABB | In Stock | - | - | - | - | 220 TO 240 | No | ABB | B6-40-00-F80 | - | 4KW | - | - | Din-Rail | -20C to 55C | 46.5(mm) | No | - | Yes | Unsealed | Noiseless and hum-free coil | 690(V) | - | - | Flat Pin | Contactor Relay | - | - | - | - | - | - | 20(A) | 4 Form A | - | Miniature Resistive Load | 220-240 VAC | Magnetic | - | 4PST-NO | - | No | None | 440(V) | 52.5(mm) | - | - | 57.5(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | AF09-30-22-14 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 250-500 VAC/VDC | Magnetic | - | - | - | - | 2NO, 2NC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | TAL16-30-10-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50-90 VDC | Magnetic | - | - | - | - | 1NO | - | - | - | - | - | ||
![]() A50-30-00-84 ABB | In Stock | - | - | DIN Rail | - | - | - | ABB | A50-30-00-84 | - | - | - | - | - | - | - | - | - | Compliant | - | Terminal type: Screw terminals | - | - | - | Screw | - | - | - | - | - | - | 3 | - | - | - | Contactors | 110-120 VAC | Magnetic | - | - | - | - | None | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | AF116-30-00-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Lug | - | - | - | - | - | - | - | - | - | - | - | 24-60 VAC/VDC | Magnetic | - | - | - | - | None | - | - | - | - | - | ||
![]() AE9-30-00-81 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact, space saving design | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact, space saving design | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16-30-10-75 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact, space saving design | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | ABB | ASL12-30-10-81 | - | - | - | - | - | - | - | - | - | - | - | Terminal type: Screw terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - |