- Coil Voltage
- Manufacturer
- Manufacturer Part Number
- Termination
- Contact Configuration
- Product Type
- Special Features
- Series
- Mounting Type
- Depth
- Coil Type
- RoHS
Attribute column
Manufacturer
ABB Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Body Material | Approvals | Contact Materials | Degree of protection (IP) | Enclosure | Manufacturer | Manufacturer Part Number | Material contact | Material of contact surface | Mounting | Nominal current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Product Depth (mm) | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Special Features | Suitable for safety functions | Type of electric connection | Voltage type for actuating | With detachable clamps | Packaging | Series | Termination | Type | Number of Positions | Color | Supply Voltage | Depth | Wire Gauge | Body Plating | Insulation | Product Type | Coil Voltage | Coil Type | Stud Size | Contact Configuration | Auxiliary Contacts | Contacts | IP Rating | Product Length (mm) | Height | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | CE, UL | Silver Nickel Alloy | - | Plastic | ABB | 1SVR405622R9100 | - | - | Plug In | - | 0 | 0 | - | - | - | - | - | - | - | 220 - 220 | - | - | - | - | DC | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | A145-30-11-84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal type: Screw terminals | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Contactors | 110-120 VAC | Magnetic | - | - | 1NO, 1NC | - | - | - | - | - | - | ||
![]() E72 ABB | In Stock | - | - | - | Electrolytic Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24(mm) | No | - | - | - | - | - | - | - | - | - | Bulk | - | - | Ring Tongue Terminal | - | Not Required | - | - | 6(AWG) | Electro-Tin | Non-Insulated | - | - | - | 7.93(mm) | - | - | - | - | 33.52(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CCC, CSA, cUR, UR, VDE | - | - | Plastic | ABB | 1SVR405611R4100 | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | Interface and Converter Products | - | - | - | - | - | DPDT | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CCC, CSA, cUR, UR, VDE | - | - | Plastic | ABB | 1SVR405611R8300 | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CCC, CSA, cUR, UR, VDE | Gold Plated | - | Plastic | ABB | 1SVR405618R4300 | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | Other | Other | - | 8 | - | - | 2 | 0 | 0 | - | - | 120 - 120 | 120 - 120 | - | - | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | 69 | 16 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | Other | Other | - | 8 | - | - | 2 | 0 | 0 | - | - | - | - | 110 - 110 | - | - | - | Screw connection | DC | No | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | 69 | 16 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | 10 | - | - | 3 | 0 | 0 | - | - | - | - | 110 - 110 | - | - | - | Plug-in connection | DC | No | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | 54 | 35 | - | ||
Tiny WHSL | 2490 |
| - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | 1 | 0 | 1 | - | - | - | - | - | Non-Compliant | - | Yes | - | - | - | - | 2TLA02 | - | - | 3 | - | 24V dc | - | - | - | - | - | - | - | - | 2 CO | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PP | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | 1 | 0 | 1 | - | - | - | - | - | Compliant | - | Yes | Other | - | - | - | - | - | - | - | - | - | 71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 mm | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | Other | Other | - | 10 | - | - | 3 | 0 | 0 | - | - | - | - | 110 - 110 | - | - | - | Flat plug-in connection | DC | No | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | 36 | 21 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | Other | Other | - | 6 | - | - | 4 | 0 | 0 | - | - | - | - | 24 - 24 | - | - | - | Spring clamp connection | DC | No | - | - | - | - | - | - | - | 95 | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 31 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | Other | Other | - | 8 | - | - | 2 | 0 | 0 | - | - | 230 - 230 | 230 - 230 | - | - | - | - | Spring clamp connection | AC | No | - | - | - | - | - | - | - | 98 | - | - | - | - | - | - | - | - | - | - | - | - | 82 | 16 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | Other | Other | - | 8 | - | - | 2 | 0 | 0 | - | - | - | - | 24 - 24 | - | - | - | Screw connection | DC | No | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | 77 | 16 | - | ||
Tiny WHSL | 2647 |
| - | Polyamide | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | 1 | 0 | 1 | - | - | - | - | - | Non-Compliant | - | Yes | - | - | - | - | 2TLA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 CO | - | - | - | - | - | - | - | ||
Tiny WHSL | 2155 |
| - | Polyamide | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | 1 | 0 | 1 | - | - | - | - | - | - | - | Yes | - | - | - | - | 2TLA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 CO | - | - | - | - | - | - | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | 1 | 0 | 1 | - | - | - | - | - | Non-Compliant | - | Yes | Other | - | - | - | JSHD | - | - | 3 | Black, Yellow | 24V dc | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | Other | Other | - | 6 | - | - | 4 | 0 | 0 | - | - | - | - | 24 - 24 | - | - | - | Spring clamp connection | DC | No | - | - | - | - | - | - | - | 95 | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 31 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP40 | - | - | - | Other | Other | - | 10 | - | - | 2 | 0 | 0 | - | - | - | - | 48 - 48 | - | - | - | Other | DC | No | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | 54 | 35 | - |