- Connections
- AC contacts rating @R
- Body dimensions
- Body material
- Contact current max.
- DC contacts rating @R
- Gross weight
- IP rating
- Kind of actuator
- Mounting holes pitch
- Number of mounting holes
- Operating temperature
Attribute column
Manufacturer
ABB Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Body material | AC contacts rating @R | Approvals | Body dimensions | Certificates | Connections | Contact Current | Contact current max. | Contact Materials | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer | Manufacturer Part Number | Model | Mounting | Mounting holes pitch | Mounting holes pitch1 | Number of mounting holes | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | SIL according to IEC 61508 | Special Features | Suitable for safety functions | Switched voltage | Switched voltage1 | Switches features | Switching frequency max | Type of electric connection | Type of sensor | Voltage type for actuating | With detachable clamps | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Supply Voltage | Depth | Current Rating | Output | Function | Failure Rate | Number of Channels | Inductance | Output configuration | Terminal Type | Product Type | Coil Voltage | Inductance Tolerance | RMS Current (Irms) | Standards | Contact Configuration | Features | Auxiliary Contacts | Product Length | Product Width | IP rating | IP Rating | Height | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | CE, CSA, TUV, UL | - | - | - | - | - | - | - | - | - | ABB | 1SAR501020R0001 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | C571 | - | - | E-Stop Pushbuttons, Safety Gates | - | 24 VAC, 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | EN954-1 | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SAR504022R0003 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | EN954-1 | - | - | 2NC | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 24 - 24 | 3 | Meets safety category 1 to 4 | Yes | - | - | - | - | Screw connection | - | DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | - | - | - | - | - | 74 | - | - | 45 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Yes | - | - | 24 - 24 | 3 | - | - | - | - | - | - | Other | - | DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | Yes | - | - | 24 - 24 | 3 | - | - | - | - | - | - | Other | - | DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Selectable single or dual channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 2019 |
| - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | - | ±200ppm/°C | - | 47 kOhms | Metal Oxide Film | - | 1W | 24V dc | 120mm | - | - | Light Beam/Curtain, Safety Switch/Interlock | -- | - | - | - | Screw | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | -- | 22.5mm | 84mm | ||
| Tiny WHSL | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Tape & Reel (TR) | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | - | ±200ppm/°C | - | 1.6 kOhms | Metal Oxide Film | - | 1W | 24V dc | 120mm | - | - | Light Beam/Curtain, Safety Mat/Edge, Safety Switch/Interlock | -- | 1, 2 | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | -- | 84mm | 45mm | ||
| Tiny WHSL | 58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | Basic device | - | - | - | - | Yes | - | - | 24 - 24 | 3 | Uses unique dynamic signal technology | - | - | - | - | - | Screw connection | - | DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | 1.8A | 2NO | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Single or dual channel connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic device | - | - | - | - | Yes | - | - | 24 - 24 | 3 | Manual supervised reset | - | - | - | - | - | Screw connection | - | DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 6A | - | Silver | - | - | - | - | - | Basic device | - | - | - | - | Yes | 230 - 230 | 230 - 230 | - | 3 | Meets safety category 1 to 4 | - | - | - | - | - | Screw connection | - | AC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | 0.1 uH | - | - | Safety control module | 230VAC | 20 | 12.26 A | - | 3PST-NO, SPST-NC | - | - | 3.3 mm | 3.3 mm | - | IP20, IP40 | 84 | - | - | 45 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion device | - | - | - | - | Yes | - | - | 24 - 24 | 3 | Meets safety category 1 to 4 | - | - | - | - | - | Screw connection | - | DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | 4NO | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RT9 | - | - | - | - | - | - | - | - | - | - | - | 24V dc | 120mm | - | - | Light Beam/Curtain, Safety Mat/Edge, Safety Switch/Interlock | - | 1, 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | 22.5mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RT7A | - | - | - | - | - | - | - | - | - | - | - | 24V dc | 120mm | - | - | Light Beam/Curtain, Safety Mat/Edge, Safety Switch/Interlock | - | 1, 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | 45mm | ||
| Tiny WHSL | In Stock | - | - | - | - | plastic | 1.8A / 400V AC | - | 30.3x53x30mm | RoHS compliant | PG11 | - | 10A | - | 0.27A / 250V DC | 120g | lever R 26,5mm, rubber roller Ø50mm | - | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | metal | 1.8A / 400V AC | - | 40x76.5x43mm | RoHS compliant | PG13,5 | - | 10A | - | 0.27A / 250V DC | 50g | metal roller Ø12mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | metal | 1.8A / 400V AC | - | 40x76.5x43mm | RoHS compliant | PG13,5 | - | 10A | - | 0.27A / 250V DC | 307.1g | steel adjustable rod, length 210mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | metal | 1.8A / 400V AC | - | 40x76.5x43mm | RoHS compliant | PG13,5 | - | 10A | - | 0.27A / 250V DC | 50g | adjustable lever R 68-124mm, plastic roller Ø22mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | metal | 1.8A / 400V AC | - | 59x54.5x36mm | RoHS compliant | M16 x 1,5 | - | 10A | - | 0.27A / 250V DC | 50g | lever R 34,5mm, plastic roller Ø18mm | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - |