- Connections
- AC contacts rating @R
- Body dimensions
- Body material
- Contact current max.
- DC contacts rating @R
- Gross weight
- IP rating
- Kind of actuator
- Mounting holes pitch
- Number of mounting holes
- Operating temperature
Attribute column
Manufacturer
ABB Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Approvals | Body dimensions | Certificates | Connections | Contact current max. | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer | Manufacturer Part Number | Model | Mounting | Mounting holes pitch | Mounting holes pitch1 | Number of mounting holes | Package | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Special Features | Switched voltage | Switched voltage1 | Switches features | Switching frequency max | Type of electric connection | Type of sensor | Voltage type for actuating | With detachable clamps | Operating temperature | Series | Termination | Type | Applications | Power Rating | Supply Voltage | Depth | Output | Function | Number of Outputs | Operating Supply Voltage | Number of Channels | Output configuration | Terminal Type | Product Type | Standards | Auxiliary Contacts | IP rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | Single or dual channel connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 1.5 W | - | - | - | - | 4 | 24 V | - | - | - | Safety Relays | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Yes | 85 - 265 | 85 - 265 | 120 - 375 | - | 3 | - | - | - | - | - | Other | - | AC | Yes | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 120 | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Yes | - | - | 24 - 24 | - | 3 | - | - | - | - | - | Other | - | DC | Yes | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 120 | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Yes | - | - | 24 - 24 | - | 3 | - | - | - | - | - | Other | - | DC | Yes | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 120 | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | CE, CSA, TUV, UL | - | - | - | - | - | - | - | ABB | 1SAR501031R0001 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | C573 | E-Stop Pushbuttons, Limit Switches | - | 24 VAC, 24 VDC | - | - | - | - | - | - | - | - | - | EN954-1 | 1NC | - | - | - | - | ||
![]() G 1503 S ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Yes | - | - | 24 - 24 | - | 3 | - | - | - | - | - | Other | - | DC | Yes | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 120 | - | 22.5 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JSBR4 | - | - | - | - | 24V dc | 120mm | - | Two Hand Control | - | - | 2 | - | Screw | - | - | - | - | - | 74mm | 45mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO+1NO | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | ||
![]() TA2X2.2-18 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | - | 41x74x40.5mm | - | PG13,5 | 10A | 0.27A / 250V DC | 80g | metal roller Ø12mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | IP65 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | - | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | 0.27A / 250V DC | 50g | lever R 34,5mm, plastic roller Ø18mm | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | IP66 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | - | 30.3x53x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 110.5g | adjustable plunger, max length 177,5mm | - | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | IP65 | - | - | - | ||
| Tiny WHSL | 55 |
| - | plastic | 1.8A / 400V AC | - | 30.3x53x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 108.7g | adjustable lever R 45,5-117,5mm, plastic roller Ø18mm | - | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | IP65 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | - | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | 0.27A / 250V DC | 50g | metal roller Ø11mm | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | IP66 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | - | 40x76.5x43mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 308.69g | lever R 30mm, metallic roller 22mm | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | IP66 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | - | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | 0.27A / 250V DC | 50g | plastic roller Ø22mm | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | IP66 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | - | 41x74x40.5mm | RoHS compliant | PG13,5 | 10A | 0.27A / 250V DC | 50g | adjustable plunger, max length 210mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | limit switch | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | IP65 | - | - | - |