- Series
- Degree of protection (IP)
- Maximum Temperature
- Minimum Temperature
- Mounting Type
- Dimensions
- Input Current
- Material of contact surface
- Current Ratio
- Overall Height
- Permitted cable outer temperature after assembling without vibration
- Permitted cable outer temperature during assembling/handling
Attribute column
Manufacturer
ABB Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Ambient temperature | Approvals | Degree of protection (IP) | Dimensions | Explosion safety category for dust | Explosion safety category for gas | Manufacturer | Manufacturer Part Number | Material of contact surface | Maximum Temperature | Minimum Temperature | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Range | Rated control supply voltage at DC | Rated current In | RoHS | Special Features | Suitable for safety functions | Type of electric connection | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Shielding | Depth | Output Type | Failure Rate | Inductance | Accessory Type | Product Type | Inductance Tolerance | RMS Current (Irms) | Max Supply Voltage (DC) | Contact Configuration | Connection Type | Features | Supply Current | Power Type | Product Length | Product Width | IP Rating | Diameter | Height Seated (Max) | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2363 |
| - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 33572281 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Ag | - | - | 0 - 80 | 0 - 80 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Other | - | - | -20 - 80 | -20 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 260420285 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Ag | - | - | 0 - 80 | 0 - 80 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Other | - | - | -20 - 80 | -20 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Other | - | - | -20 - 80 | -20 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13279278 |
| - | Busbar, DIN Rail | - | - | - | - | - | - | 70 x 111 x 69 mm | - | - | - | - | - | +50°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | CT MAX SELV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIF2M12NV2PO ABB | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | ABB | SIF2M12NV2PO | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | - | - | 12 mm | - | - | - | - | - | ||
Tiny WHSL | 2623 |
| - | - | Axial | Axial | Polypropylene | - | - | - | 72 x 72 x 71mm | - | - | - | - | - | - | - | - | - | Safeball | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RSPF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | 2 | -200/ +350ppm/°C | 180 Ohms | Metal Oxide Film | 0.5W, 1/2W | - | 71mm | - | -- | - | - | - | - | - | - | 2 NO | - | Flame Proof, Moisture Resistant, Safety | 2A | - | - | - | IP67 | - | -- | 72mm | 72mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 uH | - | - | 20 | 10.23 A | - | - | - | - | - | - | 3.3 mm | 3.3 mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0 - 55 | - | - | - | None | None | - | - | - | - | - | - | - | - | 24 - 24 | - | Non-Compliant | - | Yes | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | IP65 |