- Cable Length
- Degree of protection (IP)
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Mounting Orientation
- Connections
- Contact opening
- Content
- Dim
- Durability
- Function
Attribute column
Manufacturer
ABB Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Connections | Contact opening | Content | Degree of protection (IP) | Dim | Mounting Orientation | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | RoHS | Switching current (max.) | Type | Function | Cable Length | Durability | Thread Size | Height | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 974 |
| - | - | - | - | - | IP67 | - | Left Side | 0 | 4 | 2 | - | - | - | - | - | 125m | - | - | - | - | - | - | ||
| Tiny WHSL | 649 |
| - | - | - | - | - | IP67 | - | - | 0 | 2 | 2 | - | - | - | - | - | 100m | - | - | - | - | - | - | ||
| Tiny WHSL | 691 |
| - | - | - | - | - | IP67 | - | - | 0 | 2 | 2 | - | - | - | - | - | 80m | - | - | - | - | - | - | ||
| Tiny WHSL | 706 |
| - | - | - | - | - | IP67 | - | - | 0 | 4 | 4 | - | - | - | - | - | 250m | - | - | - | - | - | - | ||
| Tiny WHSL | 945 |
| - | - | - | - | - | - | - | Right Side | - | - | - | - | - | - | - | - | 125m | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Metal | Screws | spät schaltend | 1pc(s) | IP65 | (L x W x H) 40.5 x 30 x 143.75 mm | - | 0 | 1 | 1 | Pull cord | Non-Compliant | 1.8A | LS32M98D11-SCR | latch | - | 1 million cycles | M16 | 143.75mm | 40.5mm | 30mm | IP66 | ||
| Tiny WHSL | 962 |
| - | - | - | - | - | - | - | Left Side | - | - | - | - | - | - | - | - | 125m | - | - | - | - | - | - | ||
| Tiny WHSL | 869 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250m | - | - | - | - | - | - | ||
| Tiny WHSL | 970 |
| - | - | - | - | - | - | - | Right Side | - | - | - | - | - | - | - | - | 125m | - | - | - | - | - | - |