- Series
- With front ring
- Colour front ring
- Construction type lens
- IP Rating
- Material front ring
- Degree of protection (IP), front side
- For Use With
- Manufacturer
- Number of Positions
- Illuminated
- Manufacturer Part Number
Attribute column
Manufacturer
ABB Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Shape | Approvals | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | For Use With | Labelled | Manufacturer | Manufacturer Part Number | Material front ring | Mounting | Mounting Styles | RoHS | Shaft Type | Special Features | Timing Range | Type of control element | Wire Gauge Range | With front ring | Operating Temperature | Series | Termination | Number of Positions | Composition | Color | Style | Current Rating | Output Voltage | Output Type | Number of Ports | Protections | Terminal Type | Product Type | Coil Voltage | Wire Type | Mode of Operation | Connection Type | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPMT4-10R ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB MPMT4 Series Modular Emergency Stop Switches | - | Johnson Controls | VH1241CL+9A4IGA | - | - | - | - | - | Non-illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push button switch | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 | - | - | - | - | - | - | CSA, IEC, UL | Black | Round | - | IP54 | ABB 2-position Key-Operated Selector Switches | - | ABB | XT4NQ3225EFF000XXX | Plastic | Panel | - | - | - | - | - | Key | - | Yes | - | - | - | - | - | - | - | 225 A | - | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | Black | Oval | - | IP66 | ABB Double Pushbutton Switches | No | PMA (Division of ABB) | 1629M | Plastic | - | - | Non-Compliant | - | - | - | - | - | Yes | - | - | - | 2 | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | ||
Tiny WHSL | 41 | - | - | - | - | - | - | - | Chrome | Round | - | IP66 | ABB CP1 & CP2 Series Non-Illuminated Flush Pushbutton Switches | No | Greenlee | 01490 | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Chrome | Round | - | IP66 | ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches | No | Lumberg | RSWT4-629/5M | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Black | Round | - | IP66 | ABB C2SS Series Non-illuminated 2-Position Selector Switches | - | - | - | Plastic | - | - | - | - | - | - | Short thumb-grip | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | Black | Round | - | IP54 | ABB 2-position Key-Operated Selector Switches | - | Thomas & Betts | DF4X1C-5200 | Plastic | - | - | - | - | - | - | Key | - | Yes | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.34 | ||
Tiny WHSL | In Stock | - | - | - | - | - | T | CSA, UL | Black | Round | - | IP66 | ABB CP1 & CP2 Series Non-Illuminated Flush Pushbutton Switches | No | Crouse-Hinds Industrial Produc | EAJT69 | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | EAJ | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Chrome | Round | - | IP66 | ABB CP1 & CP2 Series Non-Illuminated Flush Pushbutton Switches | No | Dynapar | HA62510000231 | Metal | - | Shafted | - | Single Ended | - | - | - | - | Yes | 0 to 70 Degrees C | - | Side Mount Connector | - | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | ||
Tiny WHSL | 27 | - | - | - | - | - | - | - | Black | Round | - | IP66 | ABB C3SS Series Non-Illuminated 3-Position Selector Switches | - | ABB | ACH580-BCR-023A-4+B058+K465+L501 | Plastic | - | - | - | - | - | - | Short thumb-grip | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 | - | - | - | - | - | - | - | Black | Round | - | IP66 | ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches | No | Name Brand Replacements™ | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Chrome | Round | - | IP66 | ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches | No | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Black | Round | - | IP66 | ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches | No | Turck | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Black | Round | - | IP66 | ABB CP1 & CP2 Series Non-Illuminated Flush Pushbutton Switches | No | Bernstein | 6011691074 | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Black | Round | IP54 | - | ABB Mushroom Pushbutton Switches | - | Johnson Controls | VH1241CP+9A4GGA | Plastic | - | - | Non-Compliant | - | - | - | - | - | No | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 17 | - | - | - | - | Polyamide | - | UR;CSA | Black | Round | - | IP66 | ABB CP1 & CP2 Series Illuminated Flush Pushbutton Switches | No | Altech | 36.316 | Plastic | - | - | - | - | - | - | - | 28~16 AWG | Yes | - | - | - | - | - | Green | - | - | - | - | 16 | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Black | Round | - | IP66 | ABB CP1 & CP2 Series Non-Illuminated Flush Pushbutton Switches | No | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 | - | - | - | - | - | - | - | Black | Round | - | IP66 | ABB CE Series Emergency Stop Pushbutton Switches | No | Philips | 474007 | Plastic | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface | - | - | - | CSA, UL | Black | Round | - | IP66 | ABB CP3 & CP4 Series Non-Illuminated Extended Pushbutton Switches | No | Amperite | 115ANO6C | Plastic | - | - | - | - | - | 6 | - | - | Yes | - | - | 0.110 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | - | On Delay | - | - | 1NO | - | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |