- Series
- With front ring
- Colour front ring
- Construction type lens
- IP Rating
- Material front ring
- Degree of protection (IP), front side
- For Use With
- Manufacturer
- Number of Positions
- Illuminated
- Manufacturer Part Number
Attribute column
Manufacturer
ABB Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Illuminated | Material front ring | Maximum Operating Temperature | Minimum Operating Temperature | Type of control element | With front ring | Series | Number of Positions | Actuator Type | Angle of Throw | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | - | - | - | M3SS7 | 3 | Short Handle | - | - | ||
Tiny WHSL | 10052051 |
| - | - | - | - | - | - | - | - | - | - | - | MP3 | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | - | - | - | - | - | - | - | - | - | MPD2 | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | - | - | - | M2SS2 | 2 | Short Handle | - | - | ||
Tiny WHSL | 26042050 |
| - | - | - | - | - | - | - | - | - | - | - | M2SS4 | 2 | Handle | - | - | ||
Tiny WHSL | 26042050 |
| - | - | - | - | - | - | - | - | - | - | - | MP1 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MP2 | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | - | - | MP2 | - | - | - | - | ||
Tiny WHSL | 37 |
| - | - | - | - | - | No | - | - | - | - | - | M2SS5 | 3 | Spring Return | - | IP66 | ||
Tiny WHSL | 40 |
| - | - | - | - | - | No | - | - | - | - | - | M3SS4 | 3 | - | - | IP66 | ||
Tiny WHSL | 42 |
| - | - | - | - | - | No | - | - | - | - | - | M2SS5 | 2 | - | - | IP66 | ||
Tiny WHSL | 22 |
| - | - | - | - | - | No | - | - | - | - | - | ABB Modular | - | - | - | IP66 | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | - | - | - | - | - | ABB Modular | - | - | - | IP66 | ||
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | - | - | ABB Modular | - | - | - | IP66 | ||
Tiny WHSL | 50 |
| - | - | - | - | - | No | - | - | - | - | - | ABB Modular | - | - | - | IP66 | ||
Tiny WHSL | 71 |
| - | - | - | - | - | No | - | +70°C | -25°C | - | - | ABB Modular | - | - | - | IP66 | ||
Tiny WHSL | 16 |
| - | - | - | - | - | No | - | - | - | - | - | ABB Modular | 2 | Short Handle | 45° | IP66, IP67 | ||
Tiny WHSL | 37 |
| - | - | - | - | - | No | - | - | - | - | - | ABB Modular | 2 | Short Handle | 45° | IP66, IP67 | ||
Tiny WHSL | In Stock | - | - | Black | Round | - | IP66 | - | Plastic | - | - | Short thumb-grip | Yes | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Black | Round | IP66 | - | - | Plastic | - | - | - | No | - | - | - | - | - |