- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Number of contacts as change-over contact
- Type of electric connection
- Model
- Series
- Voltage, Rating
- Terminal Type
- Illumination Type
- Manufacturer
- Mounting Styles
- Number of Contacts
Attribute column
Manufacturer
ABB Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | (Select First, Then Apply Filters) Compatible Series | Approvals | ElectricalLife | For Use With | Manufacturer | Manufacturer Part Number | Mfr | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Pole Throw Configuration | Product Status | RoHS | Special Features | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Applications | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Resistors | Mechanical Life | Illumination Type | Circuit Type | Power Per Element | Terminal Type | Product Type | Contact Rating @ Voltage | Current Rating (Max) | Resistor-Ratio-Drift | Requires | Resistance (Ohms) | Resistor Matching Ratio | Connection Type | Features | Contacts | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCB-10 ABB Control | 406 |
| - | - | - | - | - | - | - | - | - | - | ABB | MCB-10 | ABB Control | - | - | - | - | Box | SPST | Active | - | Degree of protection: IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | Electrical control modules | 8A @ 120VAC | 8@127VAC(A) | - | Switch Body | - | - | - | - | - | - | ||
![]() MCB-01 ABB Control | 427 |
| - | - | - | - | - | - | - | - | - | - | ABB | MCB-01 | ABB Control | - | - | - | - | Box | - | Active | - | Degree of protection: IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | Electrical control modules | 8A @ 127VAC, 5A @ 24VDC | - | - | Switch Body | - | - | - | - | - | - | ||
![]() 1SDA104798R1 ABB | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | 4 | 0 | 0 | - | - | - | - | - | Spring clamp connection | 250V | - | - | - | -20°C ~ 55°C | Tray | AV19 | - | - | Active | - | Vandal Resistant, Illuminated | - | IP67 - Dust Tight, Waterproof | 3A (AC) | Wire Leads | Round, Button, Flush | SPST | Off-On | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Red/Green | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Spot LED | - | - | ||
Tiny WHSL | 63 |
| - | Panel Mount, Front | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | Top mounting | 0 | 4 | 0 | - | - | - | - | - | Screw connection | - | 48V | - | - | -30°C ~ 70°C | Bulk | AV | - | - | Active | - | Vandal Resistant | - | IP65 - Dust Tight, Water Resistant | 2A (DC) | Screw Terminal | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.20mm Dia | Silver | -- | -- | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 0606, Convex | 4 | 0606 | - | - | - | - | - | - | - | - | Top mounting | 0 | 1 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | ACA - Precision | 0.063 L x 0.059 W (1.60mm x 1.50mm) | ±0.25% | Active | ±25ppm/°C | - | Automotive AEC-Q200, Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Isolated | 125mW | - | - | - | - | ±7.5 ppm/°C | - | 10k, 15k | ±0.05% | - | - | - | 0.022 (0.55mm) | ||
![]() 1SDA073774R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 2 | 0 | - | - | - | Non-Compliant | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polyester | - | UL;cUL;CSA | - | - | Crouzet | 831699CR.5.AA | - | Top mounting | 0 | 2 | 2 | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | FORM C (SPDT) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Top mounting | 0 | 4 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB MP/MPD/MPM & KP6-PushButton, MPET/MPEP/MPEK/MPMT & MPMP-Emerg. Stop, M2SS/M3SS Selector Switches | Veeder Root | 0149000-206 | - | Top mounting | 0 | 0 | 1 | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V ac/dc | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042053 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 V ac, 130 V ac | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042053 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 110 V ac, 130 V ac | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042053 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 110 V dc, 130 V dc | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ac/dc | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437840 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437840 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 12V dc | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437840 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - |