- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Number of contacts as change-over contact
- Type of electric connection
- Model
- Series
- Voltage, Rating
- Terminal Type
- Illumination Type
- Manufacturer
- Mounting Styles
- Number of Contacts
Attribute column
Manufacturer
ABB Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Approvals | Base/Housing Material | Body Orientation | Contact Materials | ElectricalLife | Manufacturer | Manufacturer Part Number | Model | Mounting | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Pole Throw Configuration | RoHS | Switch Function Configuration | Termination Method | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Gender | Power Rating | Pitch | Ingress Protection | Depth | Resistor Type | Current Rating | Termination Style | Number of Contacts | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Ports | Number of Poles | Mechanical Life | Contact Current Rating | Illumination Type | Terminal Type | Current Rating (Max) | Resistance Tolerance | Contact Configuration | Fuse Class | Features | Product Length | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 98 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 130V dc | - | - | MLBL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | Screw | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA066447R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NC | - | - | - | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NO + 1 NC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 3 | 1 | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 286462291 |
| - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | Surface | 0 | 1 | 1 | - | - | - | - | Flat plug-in connection | - | - | - | - | - | CA6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA066434R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OT63FT3 ABB | 32 | - | - | Gold | Base, DIN Rail | - | IEC | Polyester | Right Angle | Copper Alloy | - | ABB | OT63FT3 | - | Through Hole | - | - | - | - | - | Compliant | - | Solder | - | - | - | 600 V | -55 to 105 °C | - | - | - | - | - | Power | - | 40 °C | Header | 22 kW | 2.5000 mm | - | 72.39 mm | - | 60 A | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | 12.6 mm | 72 mm | 52.578 mm | Unknown | IP20 | ||
![]() OS30FACC12 ABB | In Stock | - | - | - | Base, DIN Rail | - | - | - | - | - | - | ABB | OS30FACC12 | - | DIN, Panel | - | - | - | - | 3P | Compliant | - | - | - | - | - | 1 kV | - | - | - | - | Screw | 100.0000 ppm/°C | Disconnect Switches | 40.2 kOhm | - | - | 0.5 W | - | - | 105 mm | Industrial | 30 A | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 30(A) | 1 | - | CC | - | 6.1 | 106 mm | 97 mm | Unknown | - | ||
![]() OT63FT4N2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | OT63FT4N2 | - | - | - | - | - | - | 4P | Compliant | N.O./N.C. | - | - | - | - | 750 V | - | - | - | - | - | 50.0000 ppm/°C | Disconnect Switch | 562 kOhm | 40 °C | - | 0.125 W | - | - | 69 mm | High Reliability, MIL-PRF-55182 | 63 A | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 63@690VAC(A) | 1 | - | - | - | 7.62 | 72 mm | 70 mm | Unknown | IP20 | ||
![]() 1SDA073770R1 ABB | In Stock | - | - | - | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | - | 20V | 20V | - | -20°C ~ 55°C | Tray | AV19 | Active | - | - | Vandal Resistant, Illuminated | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 0.4VA (AC/DC) | Solder Lug | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | Silver | 24 VDC | LED, White | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | Moving LED Ring | - | - | - | - | - | ||
![]() 1SDA066453R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA062108R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 677 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-On | 0 | 1 | 0 | - | - | - | - | Screw connection | - | - | - | - | - | 1SCA022 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA067116R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA073755R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 0 | 2 | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA073754R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |