- Manufacturer
- Manufacturer Part Number
- Current Rating
- Number of Poles
- Mounting
- RoHS
- Series
- Approvals
- Accessory Type
- For Use With
- Voltage Rating (V)
- NEMA Rating
Attribute column
Manufacturer
ABB Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Conductor Material | Approvals | For Use With | Handle Length | Manufacturer | Manufacturer Part Number | Mfr | Mounting | NEMA Rating | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (V) | Voltage, Rating | Series | Part Status | Termination | Type | Resistance | Max Operating Temperature | Color | Power Rating | Depth | Current Rating | Number of Conductors | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current | Accessory Type | Number of Poles | Size(mm) | Thermal Resistance @ Natural | Fuse Class | Power Dissipation @ Temperature Rise | Handle Type | IP Rating | Diameter | Height | Length | Width | Height (mm) | Width (mm) | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OXP6X210 ABB Control | 111 | - | - | External | - | - | - | - | - | - | OS200_P Switch | - | ABB | OXP6X210 | ABB Control | - | - | Box | Active | Compliant | - | - | - | - | - | - | - | Shaft | - | - | - | - | - | - | - | - | - | - | - | - | Extended Shaft, 210mm | - | 6x6 | - | - | - | - | - | - | 210 mm | - | - | - | - | - | No SVHC | - | ||
![]() OHB65J6 ABB Control | 83 | - | - | - | - | - | - | - | - | IEC | OWC6DSH1, OWC6DSH2 CO Switches | 2.56 | ABB | OHB65J6 | ABB Control | - | - | Box | Active | Compliant | - | - | - | - | - | - | - | Handle | 3 Ω | - | Black | - | - | - | - | - | - | - | - | - | - | - | 70x50 | - | - | - | Pistol Handle | IP65 | - | - | 65 mm | - | 50 | 70 | - | Unknown | - | ||
![]() OT40F3 ABB Control | 84 |
| - | Base, DIN Rail | - | - | - | - | - | IEC | - | - | ABB | OT40F3 | ABB Control | DIN, Panel | - | Box | Active | Compliant | - | - | - | 600 V | - | - | - | Switch | - | 40 °C | - | 11 kW | 55.88 mm | 40 A | - | 600V | - | - | - | 40A | - | 3 | - | - | - | - | - | - | - | - | 68 mm | 35.052 mm | - | - | - | Unknown | IP20 | ||
![]() OT16FT3S ABB | In Stock | - | - | Cable | - | - | - | - | Silver | - | - | - | ABB | OT16FT3S | - | Door | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BDAUX4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BDH110SH ABB | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | ABB | BDH110SH | - | - | - | - | - | Non-Compliant | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 9.96°C/W @ 100 LFM | - | - | - | - | -- | - | -- | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | - | - | ||
![]() OT16F3S ABB | 100 |
| - | - | - | - | - | - | - | - | - | - | ABB | OT16F3S | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | - | - | OSGZD1 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | - | 77mm | - | - | - | - | - | - | ||
![]() OT200U12 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | OT200U12 | - | Panel | - | - | - | - | - | - | 1000 | - | - | - | - | Disconnect Switches | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 170 | 170 | - | - | - | ||
![]() BDH110 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | BDH110 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EOT32U3M3-P ABB | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | ABB | EOT32U3M3-P | - | - | NEMA 3R, NEMA 12 | - | - | No | - | - | 600 | - | - | - | - | Disconnect Switches | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EOT32U3P3-S1 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | ABB | EOT32U3P3-S1 | - | Surface | - | - | - | No | - | - | 600 | - | - | - | - | Disconnect Switches | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EOT32U3S4-M ABB | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | ABB | EOT32U3S4-M | - | - | NEMA 4, NEMA 4X | - | - | No | - | - | 600 | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EOT63U3P3-P ABB | In Stock | - | - | Flush | - | - | - | - | - | CSA, UL | - | - | ABB | EOT63U3P3-P | - | Surface | - | - | - | No | 600 V | 300 V | 600 | - | - | - | Screw | Disconnect Switches | 3 Ω | - | - | - | 135.9916 mm | 80 A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 210.0072 mm | 299.9994 mm | - | - | - | - | - | ||
![]() OS100JFC30 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB Control | OS100JFC30 | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS100JS30 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | OS100JS30 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS1200L02 ABB | In Stock | - | - | - | - | - | - | - | - | UL | - | - | ABB | OS1200L02 | - | Base | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 A | - | - | - | - | - | - | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS125GF12 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | OS125GF12 | - | Base | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS30ACC12-FC ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | OS30ACC12-FC | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | CC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS400J04F ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | OS400J04F | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - |