- Manufacturer
- Manufacturer Part Number
- Current Rating
- Number of Poles
- Mounting
- RoHS
- Series
- Approvals
- Accessory Type
- For Use With
- Voltage Rating (V)
- NEMA Rating
Attribute column
Manufacturer
ABB Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Approvals | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Manufacturer | Manufacturer Part Number | Model | Mounting | NEMA Rating | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (V) | Voltage type | Termination | Type | Depth | Current Rating | Number of Poles | Fuse Class | UL Listed | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 68 | IP20 | - | - | - | - | - | - | 16A | 16A | 250V AC | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | 0.5 TE | - | - | - | - | - | - | 9mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 75 | IP20 | - | - | - | - | - | - | 16A | 16A | 115V AC,250V AC | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | AC | - | 0.5 TE | - | - | - | - | - | - | 9mm | - | ||
Tiny WHSL | 62 |
| - | - | - | - | - | IP20 | - | - | On/Off switch | - | - | 16A | 16A | 250V AC | 0 | 0 | - | - | - | 16 | - | Rocker lever | Screw connection | - | - | - | - | - | 0.5 TE | - | - | - | - | - | - | 9mm | - | ||
Tiny WHSL | 639 |
| - | - | - | - | - | IP20 | - | - | On/Off switch | - | - | 16A | 16A | 250V AC | 0 | 0 | - | - | - | 16 | - | Rocker lever | Screw connection | - | - | - | - | - | 0.5 TE | - | - | - | - | - | - | 9mm | - | ||
![]() EOT32U3S4-P ABB | In Stock | - | - | Wall | CSA, UL | - | - | - | ABB | EOT32U3S4-P | - | Surface | - | - | - | - | - | - | - | - | - | - | No | - | - | 600 V | 300 V | 600 | - | Screw | Disconnect Switches | 83.312 mm | 40 A | 3 | - | - | 134.112 mm | 183.388 mm | - | ||
![]() OT25F3S ABB | In Stock | - | - | - | - | - | - | - | ABB | - | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | ||
![]() EOT32U3P3-S ABB | In Stock | - | - | Flush | CSA, UL | - | - | - | ABB | EOT32U3P3-S | - | Surface | - | - | - | - | - | - | - | - | - | - | No | - | - | 600 V | 300 V | 600 | - | Screw | Disconnect Switches | 81.0006 mm | 40 A | 3 | - | - | 99.9998 mm | 161.3916 mm | Unknown | ||
![]() BDS535 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EOT16U3M3-S ABB | In Stock | - | - | Wall | CSA, UL | - | - | - | ABB | EOT16U3M3-S | - | Surface | - | - | - | - | - | - | - | - | - | - | No | - | - | 600 V | 300 V | 600 | - | Screw | Disconnect Switches | 83.312 mm | 16 A | 3 | - | - | 134.112 mm | 183.388 mm | - | ||
![]() EOT32U3S4-P1 ABB | In Stock | - | - | - | CSA, UL | - | - | - | ABB | EOT32U3S4-P1 | - | - | NEMA 4X | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 600 | - | - | Disconnect Switches | - | 40 A | 3 | - | - | - | - | - | ||
![]() EOT45U3M1-S ABB | In Stock | - | - | Wall | CSA, UL | - | - | - | ABB | EOT45U3M1-S | - | Surface | - | - | - | - | - | - | - | - | - | - | No | - | - | 600 V | 300 V | 600 | - | Screw | Disconnect Switches | 108.712 mm | 60 A | 3 | - | - | 159.512 mm | 208.788 mm | - | ||
![]() EOT45U3M3-S ABB | In Stock | - | - | Wall | CSA, UL | - | - | - | ABB | EOT45U3M3-S | - | Surface | - | - | - | - | - | - | - | - | - | - | No | - | - | 600 V | 300 V | 600 | - | Screw | Disconnect Switches | 108.712 mm | 60 A | 3 | - | - | 159.512 mm | 208.788 mm | - | ||
![]() EOT63U3M1-S ABB | In Stock | - | - | - | CSA, UL | - | - | - | ABB | EOT63U3M1-S | - | - | NEMA 1 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | ||
![]() EOT60U3S4-P ABB | In Stock | - | - | Wall | CSA, UL | - | - | - | ABB | EOT60U3S4-P | - | Surface | - | - | - | - | - | - | - | - | - | - | No | - | - | 600 V | 300 V | 600 | - | Screw | Disconnect Switches | 108.712 mm | 60 A | 3 | - | - | 159.512 mm | 208.788 mm | - | ||
![]() EOT63U3P4-P1 ABB | In Stock | - | - | - | CSA, UL | - | - | - | ABB | EOT63U3P4-P1 | - | Surface | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | ||
![]() BDH111 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OES600J2 ABB | In Stock | - | - | - | - | - | - | - | ABB | OES600J2 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | J | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | OETL-NF800ASW | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | ||
![]() OS30ACCF30 ABB | In Stock | - | - | - | - | - | - | - | ABB | OS30ACCF30 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | CC | - | - | - | - | ||
![]() OS30FAJS30 ABB | In Stock | - | - | - | - | - | - | - | ABB | OS30FAJS30 | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Disconnect Switches | - | 30 A | 3 | J | Yes | - | - | - |