- Manufacturer
- Manufacturer Part Number
- Current Rating
- Number of Poles
- Mounting
- RoHS
- Series
- Approvals
- Accessory Type
- For Use With
- Voltage Rating (V)
- NEMA Rating
Attribute column
Manufacturer
ABB Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Body Material | Approvals | Contact Materials | Manufacturer | Manufacturer Part Number | Mounting | NEMA Rating | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (V) | Packaging | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Gender | Depth | Current Rating | Number of Contacts | Body Plating | Number of Poles | Access Time | Fuse Class | Auxiliary Contacts | UL Listed | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | Aluminium | CSA, UL | Copper | ABB | NF100X-3PB6B10 | Wall | NEMA 4, NEMA 4X | Compliant | - | - | - | - | Crimp | Circular | - | - | - | Receptacle | - | 100 A | 100 | Electroless Nickel | - | - | - | 1NO | - | - | - | No SVHC | ||
![]() OS160D12 ABB | In Stock | - | - | - | Surface Mount | - | - | - | ABB Control | OS160D12 | Panel | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | 70 °C | 0 °C | - | - | 160 A | - | - | - | 5 ns | - | - | - | - | - | - | ||
![]() BDH116 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EOT16U3M3-S ABB | In Stock | - | - | - | Wall | - | CSA, UL | - | ABB | EOT16U3M3-S | Surface | - | No | 600 V | 300 V | 600 | - | Screw | - | Disconnect Switches | - | - | - | 83.312 mm | 16 A | - | - | 3 | - | - | - | - | 134.112 mm | 183.388 mm | - | ||
![]() EOT32U3S4-P1 ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | EOT32U3S4-P1 | - | NEMA 4X | No | - | - | 600 | - | - | - | Disconnect Switches | - | - | - | - | 40 A | - | - | 3 | - | - | - | - | - | - | - | ||
![]() EOT45U3M1-S ABB | In Stock | - | - | - | Wall | - | CSA, UL | - | ABB | EOT45U3M1-S | Surface | - | No | 600 V | 300 V | 600 | - | Screw | - | Disconnect Switches | - | - | - | 108.712 mm | 60 A | - | - | 3 | - | - | - | - | 159.512 mm | 208.788 mm | - | ||
![]() EOT45U3M3-S ABB | In Stock | - | - | - | Wall | - | CSA, UL | - | ABB | EOT45U3M3-S | Surface | - | No | 600 V | 300 V | 600 | - | Screw | - | Disconnect Switches | - | - | - | 108.712 mm | 60 A | - | - | 3 | - | - | - | - | 159.512 mm | 208.788 mm | - | ||
![]() EOT63U3M1-S ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | EOT63U3M1-S | - | NEMA 1 | No | - | - | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | ||
![]() EOT60U3S4-P ABB | In Stock | - | - | - | Wall | - | CSA, UL | - | ABB | EOT60U3S4-P | Surface | - | No | 600 V | 300 V | 600 | - | Screw | - | Disconnect Switches | - | - | - | 108.712 mm | 60 A | - | - | 3 | - | - | - | - | 159.512 mm | 208.788 mm | - | ||
![]() EOT63U3P4-P1 ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | EOT63U3P4-P1 | Surface | - | No | - | - | - | - | - | - | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | ||
![]() FC301-3PBJB ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FC301-3PBJB | - | NEMA 1 | No | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | CC | - | - | - | - | - | ||
![]() FC304-3PB6B ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FC304-3PB6B | - | NEMA 4 | No | - | - | 600 | - | - | - | - | - | - | - | - | 30 A | - | - | 3 | - | CC | - | Yes | - | - | - | ||
![]() FJ1002-3PB8B ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FJ1002-3PB8B | - | NEMA 12 | No | - | - | 600 | - | - | - | - | - | - | - | - | 100 A | - | - | 3 | - | J | - | Yes | - | - | - | ||
![]() FJ2003-3P16A ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FJ2003-3P16A | - | NEMA 3R | No | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | J | - | - | - | - | - | ||
![]() FJ200P-3PB8C ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FJ200P-3PB8C | - | NEMA 4X | No | - | - | 600 | - | - | - | - | - | - | - | - | 200 A | - | - | 3 | - | J | - | Yes | - | - | - | ||
![]() FJ200X-3P35B ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | - | - | NEMA 4X | No | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | J | - | - | - | - | - | ||
![]() FJ301-3PYJB ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FJ301-3PYJB | - | NEMA 1 | No | - | - | 600 | - | - | - | - | - | - | - | - | 30 A | - | - | 3 | - | J | - | Yes | - | - | - | ||
![]() FJ6001-3P8A ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FJ6001-3P8A | - | NEMA 1 | No | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | J | - | - | - | - | - | ||
![]() FJ601-3PY6B ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FJ601-3PY6B | - | NEMA 1 | No | - | - | 600 | - | - | - | - | - | - | - | - | 60 A | - | - | 3 | - | J | - | Yes | - | - | - | ||
![]() FL8003-3PB4B ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | FL8003-3PB4B | - | NEMA 3R | No | - | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | L | - | - | - | - | - |