- Manufacturer
- Manufacturer Part Number
- Current Rating
- Number of Poles
- Mounting
- RoHS
- Series
- Approvals
- Accessory Type
- For Use With
- Voltage Rating (V)
- NEMA Rating
Attribute column
Manufacturer
ABB Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Degree of protection (IP), front side | Device construction | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | NEMA Rating | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rating (V) | Voltage, Rating | Series | Type | Current Rating | Number of Poles | Throw Configuration | Terminal Type | Fuse Class | UL Listed |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 34 |
| - | DIN Rail | - | - | - | - | - | 32A | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | E 90 | - | - | 3P + N | - | - | - | - | ||
Tiny WHSL | 11 |
| - | DIN Rail | - | - | - | - | - | 32A | +40°C | -5°C | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | 400 V, 690 V | E 90 | - | - | DP | DP | - | - | - | ||
Tiny WHSL | 2425 |
| - | DIN Rail | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OS100GB | - | - | 3P | - | Lug | - | - | ||
Tiny WHSL | 2611 |
| - | - | - | - | - | - | - | 115A | - | - | - | - | - | - | Stainless Enclosed OT75-100 | - | - | - | - | - | - | - | - | 1SCA0 | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 2451 |
| - | - | - | IP65 | Complete device in housing | - | - | - | - | - | - | - | 0 | 1 | Plastic Enclosed Safety Switches OT75-100 | 750 - 750 | 37 | 115 | - | Short thumb-grip | Screw connection | - | - | 1SCA02 | - | - | 4 | - | - | - | - | ||
Tiny WHSL | 2172 |
| - | - | - | - | - | - | - | 115A | - | - | - | - | - | - | Steel Enclosed Safety Switches OTL75-100 | - | - | - | - | - | - | - | - | 1SCA0 | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 2784 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel Enclosed Safety Switches OTL16-63 | - | - | - | - | - | - | - | - | 1SCA02 | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 2401 |
| - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | OT200 | - | - | - | - | - | - | - | - | 1SCA0 | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 2562 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | OT200 | - | - | - | - | - | - | - | - | 1SCA02 | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 971 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | OS200 | - | - | - | - | - | - | - | - | 1SCA02 | - | - | 4 | - | - | - | - | ||
Tiny WHSL | 961 |
| - | - | - | - | - | - | - | 250A | - | - | - | - | - | - | OS250 | - | - | - | - | - | - | - | - | 1SCA0 | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 2556 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel Enclosed Safety Switches OTL16-63 | - | - | - | - | - | - | - | - | 1SCA02 | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 531 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | OS250 | - | - | - | - | - | - | - | - | 1SCA02 | - | - | 3 | - | - | - | - | ||
![]() OS30FAJF30 ABB | In Stock | - | - | - | - | - | - | ABB | OS30FAJF30 | - | - | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Disconnect Switches | 30 A | 3 | - | - | J | - | ||
![]() EOT60U3S4-P1 ABB | In Stock | - | - | - | CSA, UL | - | - | ABB | EOT60U3S4-P1 | - | - | - | - | NEMA 4X | - | - | - | - | - | - | No | - | - | 600 | - | - | Disconnect Switches | 60 A | 3 | - | - | - | - | ||
![]() EOT60U3M3-P1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | 3 | - | - | - | - | ||
![]() EOT32U3S4-H1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | 3 | - | - | - | - | ||
![]() EOT32U3M3-S1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | 3 | - | - | - | - | ||
![]() EOT16U3P3-2S ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | 3 | - | - | - | - | ||
![]() FJ604-3PY6B ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | 3 | - | - | - | Yes |