- Manufacturer
- Manufacturer Part Number
- Current Rating
- Number of Poles
- Mounting
- RoHS
- Series
- Approvals
- Accessory Type
- For Use With
- Voltage Rating (V)
- NEMA Rating
Attribute column
Manufacturer
ABB Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | For Use With | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Range | Voltage, Rating | Series | Accessory Type | Number of Poles | Terminal Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 45 |
| - | - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 45mm | ||
Tiny WHSL | 2271 |
| - | - | - | - | - | - | - | 500V | - | - | 3 | - | - | - | ||
Tiny WHSL | 632 |
| - | - | - | - | - | - | - | 500V | - | - | 3 | - | - | - | ||
Tiny WHSL | 45 |
| - | - | Selector Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP54 | 40mm | ||
Tiny WHSL | 2038 |
| - | - | - | - | - | - | - | 500V | - | - | 3 | - | - | - | ||
Tiny WHSL | 31 |
| - | - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 145mm | ||
Tiny WHSL | 16 |
| - | - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 45mm | ||
Tiny WHSL | 2844 |
| - | - | - | - | - | - | - | 500V | - | - | 3 | - | - | - | ||
Tiny WHSL | 44 |
| - | - | OHZX4 | - | - | - | - | - | 1SCA | Interlock Shroud | - | - | - | 10mm | ||
Tiny WHSL | 2572 |
| - | DIN Rail | - | 100A | +40°C | -40°C | - | - | OS100GB | - | 4P | Lug | - | - | ||
Tiny WHSL | 36 |
| - | - | OT Series | - | - | - | - | - | OHB45J6 | Handle | - | - | IP65 | 66mm | ||
Tiny WHSL | 22537846 |
| - | - | - | - | - | - | - | - | OEZXR | Ring Flange | - | - | IP65 | - | ||
Tiny WHSL | 22537846 |
| - | - | OT Series Switch | - | - | - | - | - | OT | Additional Pole | - | - | - | - | ||
Tiny WHSL | 2771 |
| - | - | - | - | - | - | - | 500V | - | - | 3 | - | - | - | ||
Tiny WHSL | 549 |
| - | - | - | - | - | - | - | 500V | - | - | 4 | - | - | - | ||
Tiny WHSL | 688 |
| - | - | - | - | - | - | - | 500V | - | - | 4 | - | - | - | ||
Tiny WHSL | 27 |
| - | - | OT Series | - | - | - | - | - | - | Handle | - | - | IP54 | - | ||
Tiny WHSL | 24624345 |
| - | - | 4 Pole OS Mini Switches | - | - | - | - | - | 1SCA02 | Blown Fuse Indicator | - | - | - | 100mm | ||
Tiny WHSL | 2714 |
| - | DIN Rail | - | 32A | - | - | - | - | OS32GD | - | 3P | Screw | - | - | ||
Tiny WHSL | 2174 |
| - | DIN Rail | - | 125A | - | - | - | - | OS125GD | - | 3P | Lug | - | - |