- Manufacturer
- Manufacturer Part Number
- Current Rating
- Number of Poles
- Mounting
- RoHS
- Series
- Approvals
- Accessory Type
- For Use With
- Voltage Rating (V)
- NEMA Rating
Attribute column
Manufacturer
ABB Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Built-in depth | Degree of protection (IP) | For Use With | Handle Length | Manufacturer | Manufacturer Part Number | Maximum Current | Mounting | Nominal current | Nominal current - rounded value | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Range | Voltage type | Voltage, Rating | Series | Type | Color | Current Rating | Accessory Type | Number of Poles | Terminal Type | Size(mm) | Handle Type | IP Rating | Length | Width | Height (mm) | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OT60FT3P ABB | In Stock | - | - | - | - | - | - | - | ABB | - | - | Door | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 75 | IP20 | - | - | - | - | - | - | 16A | 16A | 250V AC | 0 | 1 | 1 | - | AC | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | 9mm | - | - | ||
![]() OHB274J12 ABB | In Stock | - | - | - | - | - | - | 10.79 | ABB | OHB274J12 | - | - | - | - | - | - | - | - | - | - | - | - | Handles | Black | - | - | - | - | 274x66x80 | Pistol Handle | IP65 | - | - | 66 | 274 | ||
Tiny WHSL | 21 |
| - | - | - | - | MO132, MO450, MO495, MO496, MS116, MS132, MS450, MS451, MS495, MS496, MS497 | - | - | - | - | - | - | - | - | - | - | - | MSHD | - | - | MSHD-LY | - | - | - | Rotary Handle | - | - | - | - | IP64 | 57.9mm | - | - | - | ||
Tiny WHSL | 2489 |
| - | - | - | - | T4, T5 | - | - | - | - | - | - | - | - | - | - | - | SACE | - | - | Accessories for Tmax T | - | - | - | Handle | - | - | - | - | - | 485mm | - | - | - | ||
Tiny WHSL | 2495 |
| - | - | - | - | T4, T5 | - | - | - | - | - | - | - | - | - | - | - | SACE | - | - | Accessories for Tmax T | - | - | - | Rotary Handle | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2714 |
| - | DIN Rail | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | OS32GD | - | - | - | - | 3P | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | 2174 |
| - | DIN Rail | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | OS125GD | - | - | - | - | 3P | Lug | - | - | - | - | - | - | - | ||
![]() OS100TPN-A ABB | 612 |
| - | Wall Mount | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | OS100TPN | - | - | - | - | 3P + N | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28850478 |
| - | - | - | - | OT315 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridging Bar | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | OT16 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contact Block | - | - | - | - | IP20 | - | - | - | - | ||
Tiny WHSL | 43 |
| - | - | - | - | OT160 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | 30050478 |
| - | - | - | - | OT16 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contact Block | - | - | - | - | IP20 | - | - | - | - | ||
Tiny WHSL | 987 |
| - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | OTM | - | - | OTM125CM | - | - | - | - | 4 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | BWS | - | - | - | - | 6P | Cable | - | - | - | - | - | - | - | ||
Tiny WHSL | 861 |
| - | DIN Rail | - | - | - | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | OS250B | - | - | - | - | 4P | Lug | - | - | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | - | OTPS Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA | - | - | - | Additional Pole | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | Pistol Handle | - | - | - | - | - | - | - | - | - | - | - | AC Switch-Disconnectors - Accessories | - | - | 1SCA | - | - | - | Handle | - | - | - | - | IP65 | 45mm | - | - | - | ||
Tiny WHSL | 2271 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 632 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - |