- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | DC Voltage Rating (Max) | Degree of protection (IP) | ElectricalLife | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Special Features | Switch Configuration | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Part Status | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Current Rating | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Actuator Marking | Depth Behind Panel | Current Rating (Max) | Contact Configuration | Lamp Type | Features | Contacts | IP Rating | Product Length (mm) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CE3T-10R-02 ABB Control | 66 | - | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | ABB | CE3T-10R-02 | - | ABB Control | - | - | - | - | - | - | - | Push Lock-Twist Release | Box | - | - | Active | Compliant | - | - | 240 V | 24 V | - | -25°C ~ 70°C | - | - | Screw | Standard | 2 | - | - | 1A (AC), 300mA (DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Round, Button, Mushroom | DPST-NC | On-On | - | Red | - | - | 500,000 Cycles | 1.5 A | - | Fingersafe Screw | Emergency stop device | - | No Marking | 1.67 | - | DPST-NC | - | - | 2NC | IP66, IP67, IP69K | - | - | IP66 | ||
![]() CP130R-10 ABB Control | 295 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | CP130R-10 | - | ABB Control | - | - | - | - | - | - | - | Momentary | Box | - | - | Active | - | - | - | 240 V | 24 V | - | -25°C ~ 70°C | - | - | - | Standard | - | - | - | 1A (AC), 300mA (DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Round, Button | SPST-NO | Off-Mom | - | Red | - | - | 500,000 Cycles | - | - | Fingersafe Screw | - | - | No Marking | 1.65 | - | - | - | - | 1NO | IP66, IP67, IP69K | - | - | - | ||
Tiny WHSL | 44 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | No | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | SPST | - | - | - | IP69K | - | - | - | ||
Tiny WHSL | 65 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | No | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2NO | - | - | - | IP69K | - | - | - | ||
Tiny WHSL | 43 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | No | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | SPDT | - | - | - | IP69K | - | - | - | ||
Tiny WHSL | 87 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 140 |
| - | Panel | Panel Mount | - | - | PC | - | - | - | - | - | - | - | - | No | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 300V | - | Compact | - | Screw | - | - | 70 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | SPDT | - | - | - | IP69K | - | - | IP69K | ||
Tiny WHSL | 27546276 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | No | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | SPDT | - | - | - | IP69K | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | ||
Tiny WHSL | 25 |
| - | Panel | Panel Mount | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 230V | - | * | Active | Screw | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | IP69K | ||
Tiny WHSL | 2918 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smile 11 EC Tina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2270 |
| - | - | - | 5 | Plastic | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | Non-Compliant | LED status indicator on top of unit | - | - | - | - | - | Smile 11 EA AS-i | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | G2MP2-42R10F1 | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | Incandescent | - | 1NO | IP66 | - | - | - | ||
![]() MPD15-11Y ABB | In Stock | - | - | - | - | - | - | - | - | - | Extended lower pushbutton | - | - | - | - | - | - | ABB | MPD15-11Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Yellow indicator light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | G1MP1-42C02F8 | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | Incandescent | - | 2NC | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | G1MP3-42W10F1 | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | Incandescent | - | 1NO | IP66 | - | - | - | ||
![]() MP3-40B10 ABB | In Stock | - | - | - | - | - | - | - | Plastic | 240 | - | Round Button | CSA, IEC, UL | 125 | - | - | - | ABB | MP3-40B10 | - | - | - | Panel | - | - | -25C to 70C | 70C | -25C | Momentary | - | SPST | 66(mm) | - | Non-Compliant | - | N.O. | - | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000000 | - | Not Required | Fingersafe Screw | - | - | - | 1.91 | 8@127VAC(A) | - | - | - | 1NO | IP66 | 48(mm) | 30(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | G1MP2-42G20F1 | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | Incandescent | - | 2NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | G1MP2-42Y10F1 | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | Incandescent | - | 1NO | IP66 | - | - | - | ||
![]() MP4-42C02T1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | ABB | MP4-42C02T1 | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 2.2 | - | - | Incandescent | - | 2NC | IP66 | - | - | - |