- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Housing Material | Insert Material | Body Material | Angle | Approvals | Colour front ring | Degree of protection (IP), front side | Degree of protection (NEMA) | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Mounting Styles | Operation | RoHS | Shaft Type | Special Features | Type of control element | Voltage, Rating | With front ring | Operating Temperature | Series | Termination | Composition | Color | Depth | Current Rating | Output Voltage | Output Type | Operating Supply Voltage | Output Configuration | Output Current | Accessory Type | Throw Configuration | Contact Current Rating | Terminal Type | Product Type | Bearing Type | Depth Behind Panel | Head Diameter | Control Voltage | Contact Configuration | Connection Type | Lamp Type | Supply Current | Input Voltage | Auxiliary Contacts | Contacts | Bearings | IP Rating | Mating Connector | Height | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP3-62R20T1 ABB | In Stock | - | - | - | - | Die Cast Zinc | - | - | - | 90 Degrees | CSA, UL | - | - | - | - | - | Thomas & Betts | MP3-62R20T1 | - | - | Momentary | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.2 | - | - | - | Clamp | Incandescent | - | - | - | 2NO | - | IP66 | - | - | - | - | ||
Tiny WHSL | 2220 |
| - | - | - | - | - | - | - | - | - | Chrome | IP66 | 4X | - | - | - | - | Metal | - | - | - | - | - | Short thumb-grip | - | Yes | - | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | Panel Mount | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | Compact | - | - | - | - | 40mA | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | ||
![]() CE3P-10R-11 ABB | 28 |
| - | - | Panel Mount | - | - | - | - | - | CE, CSA, UL | - | - | - | - | No | ABB | CE3P-10R-11 | - | - | Push-Pull | Compliant | - | All-in-one design | - | 300 V ac, 300V dc | - | -25 to +70 Degrees C | 1SFA | - | - | - | 42mm | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Emergency stop device | - | 1.67 | - | - | SPDT | - | - | - | - | NO | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | - | - | ||
Tiny WHSL | 34 |
| - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Compliant | - | - | - | 300 V ac, 300V dc | - | - | 1SFA | - | - | Red | 42 mm | - | - | - | 300 V | - | - | - | DPST | - | - | - | - | - | 40 mm | - | SPDT | - | - | - | - | NO | - | - | IP66, IP67, IP69K | - | - | - | IP66 | ||
Tiny WHSL | 904 |
| - | - | - | - | - | - | - | - | - | - | - | - | 22 mm Push Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blanking Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2200 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inca 1 EC Tina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31250457 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MP2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP1-10R-10 ABB | 21 |
| - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | Advanced ANR Systems | CP1-10R-10 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | - | SPST-NO | - | - | - | - | - | 1NO | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP1-11G-10 ABB | 48 | - | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | - | - | - | - | - | - | - | Sealmaster | MSPD-27C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | SPST-NO | - | - | - | - | - | - | - | IP69K | - | - | - | - | ||
![]() CP1-10Y-11 ABB | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | Miscellaneous | CP1-10Y-11 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | - | SPST-NO, SPST-NC | - | - | - | - | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP1-10R-11 ABB | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | CP110R-11 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | - | SPST-NO, SPST-NC | - | - | - | - | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP1-10L-10 ABB | 49 | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | CP1-10L-10 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | - | SPST-NO | - | - | - | - | - | 1NO | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP1-10B-11 ABB | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | Murrelektronik | 7000-08041-0300400 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | - | SPST-NO, SPST-NC | - | - | - | - | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP1-10G-10 ABB | 98 | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | Warrick a Brand of Gems Sensor | 26NMD8A0 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | - | - | - | Fingersafe Screw | - | - | 1.65 | - | 208 VAC, 240 VAC | SPST-NO | - | - | - | - | - | 1NO | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP1-10R-20 ABB | 40 | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | Dynapar | HA62506000630 | - | Shafted | Momentary | - | Single Ended | - | - | - | - | 0 to 70 Degrees C | - | End Mount Connector | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | - | DPST-NO | - | - | - | 5~26 VDC | - | 2NO | Yes | IP66 | Not Included | - | - | - | ||
![]() CE4T-10R-11 ABB | 64 | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Murrelektronik | 7005-12001-0230500 | - | - | Push Lock-Twist Release | - | - | Degree of protection: IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Emergency stop device | - | 1.67 | - | - | SPST-NO, SPST-NC | - | - | - | - | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP1-10G-11 ABB | 41 | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | Delta Electronics | CP1-10G-11 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | - | SPST-NO, SPST-NC | - | - | - | - | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CE3T-10R-11 ABB | 84 |
| - | - | Panel Mount | - | Fluoropolymer Coated Cast Iron | 52100 Steel;High Phosphorus Electroless Nickel Plated | - | - | - | - | - | - | - | No | Sealmaster | CRFCF-PN47 | - | - | - | Compliant | - | All-in-one design | - | 300 V ac, 300V dc | - | -25 to +70 Degrees C | 1SFA | - | - | - | 73mm | - | - | - | - | - | - | - | - | 1.5 A | - | Emergency stop device | Piloted Flange | - | - | - | SPDT | - | - | 1A | - | 1NO/1NC | - | - | IP66, IP67, IP69K | - | 30mm | 30mm | - | ||
![]() CE3T-10R-01 ABB | 84 | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Philips | 471052 | - | - | Push Lock-Twist Release | - | - | Degree of protection: IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Emergency stop device | - | 1.67 | - | - | SPST-NC | - | - | - | - | - | 1NC | - | IP66, IP67, IP69K | - | - | - | - |