- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Approvals | Base Product Number | Contact Materials | Current-IEC | Current-UL | Impedance (Max) (Zzt) | Lens Shape | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Operation | Package | Product Status | RoHS | Special Features | Torque-Screw | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Pitch | Voltage - Supply | Ingress Protection | Insulation Height | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Failure Rate | Contact Tail Length | Current - Output (Max) | Number of Levels | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Input Type | Power - Max | Contact Mating Finish | Voltage - Output | Topology | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Voltage - Zener (Nom) (Vz) | Terminal Type | Number of Logic Elements/Cells | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Total RAM Bits | Screw Size | Lens Color | Number of LABs/CLBs | Depth Behind Panel | Dimming | Lamp Type | Features | Contacts | IP Rating | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP2-11C ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | MP2-11C | - | - | Maintained | - | - | - | No contact block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Pushbutton | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | ||
![]() MP2-11Y ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bernstein | SHS3Z-SCHARNIER | - | - | Maintained | - | - | - | No contact block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Pushbutton | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | ||
![]() MP2-42C10L8 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | Murrelektronik | 7000-P4101-P070150 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | LED | - | 1NO | IP66 | - | - | - | ||
![]() MP2-42G02L8 ABB | In Stock | - | - | - | - | - | Aluminum | - | - | CSA, IEC, UL | - | - | - | - | - | - | Grove Gear | EL-HM830-30-H1-140-20 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | LED | - | 2NC | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G1MP3-42Y20F8 | PEI-Genesis | - | Momentary | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | Incandescent | - | 2NO | IP66 | - | - | - | ||
![]() CP110B-20 ABB | 60 |
| - | - | Axial | Axial | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | CP1-10B-20 | RCD Components | - | Momentary | Bulk | Active | - | - | - | - | -55°C ~ 150°C | PR | 0.225 Dia x 0.598 L (5.72mm x 15.20mm) | ±5% | 2 | ±100ppm/°C | - | 240 mOhms | - | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.65 | - | - | High Voltage, Pulse Withstanding | 2NO | IP66, IP67, IP69K | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | CSA, IEC, UL | 3SMAJ5931 | - | - | - | 12 Ohms | - | ABB | G2MP3-42W20F1 | Micro Commercial Co | - | Momentary | Bulk | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 13.7 V | 1.5 V @ 200 mA | - | 3 W | - | - | - | - | - | - | - | 18 V | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | Incandescent | - | 2NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP4-42L11T1 | KEMET | - | Maintained | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 2.2 | - | Incandescent | - | 1NO, 1NC | IP66 | - | - | - | ||
![]() MP2-62L20F1 ABB | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | CSA, IEC, UL | RN73R2A | - | - | - | - | - | ABB | MP2-62L20F1 | KOA Speer Electronics, Inc. | - | Maintained | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±50ppm/°C | - | 7.5 kOhms | - | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | Incandescent | Automotive AEC-Q200, Moisture Resistant | 2NO | IP66 | 0.024 (0.60mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | CSA, IEC, UL | HW09 | Phosphor Bronze | - | 10 A | - | - | ABB | G2MP4-42R20T1 | Amphenol Anytek | - | Maintained | Bulk | Active | - | - | - | 300 V | -40°C ~ 115°C | HW | - | - | - | - | Plug, Female Sockets | - | 9 | - | Gray | - | 0.200 (5.08mm) | - | - | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | - | 12-26 AWG | 9 | 180° | - | - | Fingersafe Screw | - | - | - | 9-10mm | - | - | - | - | 2.2 | - | Incandescent | Mating Flange, Retention Latches (Non-Wire Side) | 2NO | IP66 | - | UL94 V-0 | - | ||
![]() MP4-42W20F1 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | MP4-42W20F1 | Glenair | - | Maintained | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | Incandescent | - | 2NO | IP66 | - | - | - | ||
![]() MP2-42Y02F1 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | MP2-42Y02F1 | PEI-Genesis | - | Maintained | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.91 | - | Incandescent | - | 2NC | IP66 | - | - | - | ||
![]() MPM1-62R10T1 ABB | In Stock | - | - | Surface Mount | 1148-BBGA, FCBGA | 1148-FCPBGA (35x35) | - | - | - | CSA, IEC, UL | XC4VLX160 | - | - | - | - | - | ABB | MPM1-62R10T1 | AMD | 768 | Momentary | Tray | Active | - | - | - | - | -40°C ~ 100°C (TJ) | Virtex®-4 LX | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 152064 | - | - | - | 5308416 | - | - | 16896 | 2.2 | - | Incandescent | - | 1NO | IP66 | - | - | - | ||
![]() CP110L-20 ABB | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | CSA, IEC, UL | SG73P2 | - | - | - | - | - | ABB | CP1-10L-20 | KOA Speer Electronics, Inc. | - | Momentary | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | - | 887 Ohms | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 1.65 | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 2NO | IP66, IP67, IP69K | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() MP1-62R10T1 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | MP1-62R10T1 | PEI-Genesis | - | Momentary | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 2.2 | - | Incandescent | - | 1NO | IP66 | - | - | - | ||
![]() MP1-62G10T1 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | MP1-62G10T1 | PEI-Genesis | - | Momentary | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 2.2 | - | Incandescent | - | 1NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | 3.4 lbs (1.5 kg) | CSA, IEC, UL | LXV300 | - | - | - | - | - | ABB | G1MP4-62Y01T1 | Advanced Energy | - | Maintained | Box | Obsolete | - | - | - | - | -35°C ~ 70°C | LXV300 (300W) | 9.88 L x 3.86 W x 1.30 H (251.0mm x 98.0mm x 33.0mm) | - | - | - | Constant Voltage | - | - | - | - | 300 W | - | - | - | - | Wire Leads | 1 | CE, cULus, EN | 94% | 3.75 kV | 305VAC | 90VAC | - | - | 5A | - | - | - | - | - | - | 60V | AC DC Converter | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | 2.2 | - | Incandescent | OCP, OTP, OVP, SCP | 1NC | IP66 | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | A3PLE1-6LLR-11 | - | - | 2 Position Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 1NO, 1NC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | A3PP42-6LLR-11 | - | - | 2 Position Maintained Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 1NO, 1NC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Round | ABB | G1ML1-20L10F8 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Blue | - | 1.91 | - | Incandescent | - | - | IP66 | - | - | - |