- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Operation | Reverse Stand-off Voltage | RoHS | Voltage Rating (DC) | Packaging | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Fastening Type | Orientation | Depth | Number of Contacts | Polarity | Leakage Current | Number of Circuits | Max Current Rating | Plating | Clamping Voltage | Direction | Terminal Type | Input | Product Type | Max Frequency | PLL | Depth Behind Panel | Lamp Type | Features | Contacts | IP Rating | Length | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP1-60G02 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP1-60G02 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 2NC | IP66 | - | - | - | - | - | ||
![]() MP1-60W11 ABB | In Stock | - | - | - | - | - | Steel | - | CSA, IEC, UL | ABB | MP1-60W11 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 1NO, 1NC | IP66 | - | - | - | - | - | ||
![]() MP2-10L ABB | In Stock | - | - | - | - | - | - | - | CSA, UL | ABB | MP2-10L | Maintained | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton | - | - | 1.91 | - | - | - | IP20, IP66 | - | - | Unknown | - | - | ||
![]() MP2-30G ABB | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Jam Nut, Panel | 11 | - | Aluminium | CSA, UL | ABB | MP2-30G | Maintained | - | Compliant | - | Bulk | Crimp | Receptacle | - | 11 | 200 °C | -65 °C | Green | Female | - | Threaded | Straight | 49.23 mm | 11 | - | - | - | - | Electroless Nickel | - | - | - | - | Pushbutton | - | - | 1.91 | - | Shielded | - | IP20, IP66 | 31.9 mm | No | - | - | Environment Resistant | ||
![]() MP2-30R ABB | In Stock | - | - | - | Surface Mount | 7 | - | - | CSA, UL | ABB | MP2-30R | Maintained | 5 V | Compliant | - | Tape & Reel (TR) | - | - | - | - | 125 °C | -55 °C | Red | - | 220 fF | - | - | 600 µm | - | Unidirectional | 50 nA | - | - | - | 9.2 V | Unidirectional | - | - | Pushbutton | - | - | 1.91 | - | - | - | IP20, IP66 | 2 mm | No | - | Lead Free | - | ||
![]() MP2-30Y ABB | In Stock | - | - | - | - | - | - | - | CSA, UL | ABB | MP2-30Y | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.91 | - | - | - | IP20, IP66 | - | - | - | - | - | ||
![]() MP2-40C02 ABB | In Stock | - | - | - | Through Hole | - | - | - | CSA, IEC, UL | ABB | MP2-40C02 | Maintained | - | Compliant | - | - | Solder | - | - | - | - | - | - | Female | - | - | Right Angle | - | 1 | - | - | - | 5 A | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 2NC | IP66 | - | No | - | - | - | ||
![]() MP2-40C20 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP2-40C20 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 2NO | IP66 | - | - | - | - | - | ||
![]() MP2-60B10 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP2-60B10 | Maintained | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 1NO | IP66 | - | - | - | - | - | ||
![]() MP2-60B20 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP2-60B20 | Maintained | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 2NO | IP66 | - | - | - | - | - | ||
![]() MP2-60G01 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP2-60G01 | Maintained | - | - | 350 V | Bulk | - | - | 3.3 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 1NC | IP66 | - | - | - | - | - | ||
![]() MP2-60G20 ABB | In Stock | - | - | - | Surface Mount | - | - | - | CSA, IEC, UL | ABB | MP2-60G20 | Maintained | - | Compliant | - | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Fingersafe Screw | Clock | - | 625 MHz | Yes | 1.91 | - | - | 2NO | IP66 | - | - | - | - | - | ||
![]() MP1-62G02T1 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP1-62G02T1 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 2.2 | Incandescent | - | 2NC | IP66 | - | - | - | - | - | ||
![]() MP2-60W02 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP2-60W02 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 2NC | IP66 | - | - | - | - | - | ||
![]() MP2-60W10 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP2-60W10 | Maintained | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 1NO | IP66 | - | - | - | - | - | ||
![]() MP3-40B11 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP3-40B11 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 1NO, 1NC | IP66 | - | - | - | - | - | ||
![]() MP3-40C11 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP3-40C11 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 1NO, 1NC | IP66 | - | - | - | - | - | ||
![]() MP3-40L02 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP3-40L02 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 2NC | IP66 | - | - | - | - | - | ||
![]() MP3-60B11 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP3-60B11 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 1NO, 1NC | IP66 | - | - | - | - | - | ||
![]() MP3-60C20 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | ABB | MP3-60C20 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | 2NO | IP66 | - | - | - | - | - |