- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material Type | Approvals | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Labelled | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Mounting | Operation | Outside Length | SwitchingFrequency | Type of control element | With front ring | Series | Composition | Applications | Depth | Current Rating | Output Type | Operating Mode | Terminal Type | Depth Behind Panel | Legend | Number of Bands | Background Color | Text Color | Connection Type | Lamp Type | Contacts | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 234378282 |
| - | - | - | Chrome | Round | - | IP66 | - | No | Miscellaneous | - | Metal | - | - | - | - | - | - | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 61 |
| - | - | - | - | - | IP66 | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00322BAL2RB | - | Aluminium | - | - | - | - | - | - | Modular Metal | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 145 | 87 | ||
Tiny WHSL | 2826 |
| - | - | CSA, IEC, UL | Chrome | - | - | IP66 | 4X | - | ABB | G1MP2-62Y11L8 | Metal | - | - | Maintained | - | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | - | - | - | - | LED | 1NO, 1NC | IP66 | - | - | ||
Tiny WHSL | 56 |
| - | - | - | - | - | IP66 | - | - | - | Bussmann | 4485 | - | Aluminium | - | - | - | - | - | - | Modular Metal | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 195 | 87 | ||
Tiny WHSL | 234378282 |
| - | - | - | - | - | IP66 | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10L1P6 | - | Aluminium | - | - | - | - | - | - | Modular Metal | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 195 | 87 | ||
Tiny WHSL | 43 |
| - | - | - | - | - | IP66 | - | - | - | Dynapar | G0538479 | - | Aluminium | - | - | - | - | - | - | Modular Metal | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 87 | 87 | ||
Tiny WHSL | 2302 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Continental Belt | 5/C136 | Metal | - | - | - | 140 Inches | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2791 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Miscellaneous | - | Metal | - | - | - | - | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2145 |
| - | - | - | - | Round | IP66 | - | 4X | - | Brady | DIA-375-RD | - | - | - | - | - | - | - | No | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 43 |
| - | - | - | - | - | IP66 | - | - | - | Continental Belt | 5/C162 | - | Aluminium | - | - | 166 Inches | - | - | - | Modular Metal | - | - | 75 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 145 | 87 | ||
Tiny WHSL | 29 |
| - | - | UL | Chrome | Round | - | IP66 | - | No | ABB Control | OT16FT3/B50 | Metal | - | Door | - | - | - | - | Yes | 1SFA1 | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2423 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Cutler Hammer, Div of Eaton Co | XTAE007B10U010 | Metal | - | - | - | - | - | Key | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2167 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Continental Belt | 5V1700 | Metal | - | - | - | 170 Inches | - | Key | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2078 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Continental Belt | 5V2120 | Metal | - | - | - | 212 Inches | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 208336220 |
| - | Fabric | ASTM | Chrome | Round | - | IP66 | - | No | Brady | WM-725-749-SC-PK | Metal | - | - | - | - | - | - | Yes | 1SFA1 | - | Cable & Wire Marking | - | - | - | - | - | - | 725 to 749 | - | White | Black | - | - | - | - | - | - | ||
Tiny WHSL | 208336220 |
| - | - | - | Chrome | Round | - | IP66 | - | No | GE | 44A395986-002-GEIC | Metal | - | - | - | - | - | - | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2550 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | ABB | - | Metal | - | - | - | - | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2628 |
| - | - | CE, cULus | Chrome | - | - | IP66 | 4X | - | Pepperl Fuchs | 267075-0078 | Metal | - | - | - | - | 500 Hz | Short thumb-grip | Yes | 1SFA1 | Non-Metallic | - | - | - | Push-Pull | Light On, Dark On | - | - | - | - | - | - | Cable | - | - | - | - | - | ||
Tiny WHSL | 2483 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Paktron | 104M06QC33 | Metal | - | - | - | - | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2536 |
| - | - | CE, CSA, UL | Chrome | - | - | IP66 | 4X | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250D4MK | Metal | - | Panel | - | - | - | Long turning handle | Yes | 1SFA1 | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - |