- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Insert Material | Body Material | Approvals | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operation | RoHS | Shaft Type | Special Features | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Output Voltage | Output Type | Output Configuration | Output Current | Accessory Type | Illumination Type | Terminal Type | Product Type | Bearing Type | Depth Behind Panel | Control Voltage | Contact Configuration | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 69 |
| - | Panel | Panel Mount | - | - | PC | - | - | No | - | - | +70°C | -25°C | - | - | Non-Compliant | - | - | - | - | - | Compact | - | Screw | 70 °C | -25 °C | - | - | - | - | - | - | Screw | - | - | - | - | SPST | - | - | - | IP69K | - | IP69K | ||
Tiny WHSL | 111 |
| - | - | - | - | - | - | - | 22 mm Pilot Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Legend Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Panel Mount | - | - | - | - | - | No | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | SPST | - | - | - | IP69K | - | - | ||
Tiny WHSL | 87 |
| - | Panel | Panel Mount | - | - | PC | - | - | No | - | - | +70°C | -25°C | - | - | Non-Compliant | - | - | - | - | - | Compact | - | Screw | 70 °C | -25 °C | - | - | - | - | - | - | Screw | - | - | - | - | SPST | - | - | - | IP69K | - | IP69K | ||
Tiny WHSL | 23437843 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 60V ac/dc | - | * | Active | - | - | - | - | - | - | - | - | LED | Screw | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | Panel | Panel Mount | - | - | PC | - | - | No | - | - | +70°C | -25°C | - | - | Non-Compliant | - | - | - | - | - | Compact | - | Screw | 70 °C | -25 °C | - | - | - | - | - | - | Screw | - | - | - | - | SPDT | - | - | - | IP69K | - | IP69K | ||
Tiny WHSL | 98 |
| - | - | Panel Mount | - | - | - | - | - | No | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 2NO | - | - | - | IP69K | - | - | ||
Tiny WHSL | 87 |
| - | - | Panel Mount | - | - | - | - | - | No | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | SPST | - | - | - | IP69K | - | - | ||
Tiny WHSL | 60 | - | - | Panel | Panel Mount | - | - | PC | - | - | No | - | - | +70°C | -25°C | - | - | Non-Compliant | - | - | - | - | - | Compact | - | Screw | 70 °C | -25 °C | - | - | - | - | - | - | Screw | - | - | - | - | SPST | - | - | - | IP69K | - | IP69K | ||
Tiny WHSL | 130 |
| - | Panel | Panel Mount | - | - | PC | - | - | No | - | - | +70°C | -25°C | - | - | Non-Compliant | - | - | - | 300V | - | Compact | - | Screw | 70 °C | -25 °C | - | - | - | - | - | - | Screw | - | - | - | - | SPST | - | - | - | IP69K | - | IP69K | ||
![]() 1RSC-EN ABB | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | U-68868 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | IP66 | - | - | ||
![]() CP1-10R-10 ABB | 21 |
| - | - | - | - | - | - | CSA, IEC, UL | - | - | Advanced ANR Systems | CP1-10R-10 | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | SPST-NO | - | 1NO | - | IP66, IP67, IP69K | - | - | ||
![]() CP1-11G-10 ABB | 48 | - | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | - | - | - | Sealmaster | MSPD-27C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | SPST-NO | - | - | - | IP69K | - | - | ||
![]() CP1-10Y-11 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | Miscellaneous | CP1-10Y-11 | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | SPST-NO, SPST-NC | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | ||
![]() CP1-10R-11 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | CP110R-11 | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | SPST-NO, SPST-NC | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | ||
![]() CP1-10L-10 ABB | 49 | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | CP1-10L-10 | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | SPST-NO | - | 1NO | - | IP66, IP67, IP69K | - | - | ||
![]() CP1-10B-11 ABB | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | Murrelektronik | 7000-08041-0300400 | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | SPST-NO, SPST-NC | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | ||
![]() CP1-10G-10 ABB | 98 | - | - | - | - | - | - | - | UL | - | - | Warrick a Brand of Gems Sensor | 26NMD8A0 | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | - | - | Fingersafe Screw | - | - | 1.65 | 208 VAC, 240 VAC | SPST-NO | - | 1NO | - | IP66, IP67, IP69K | - | - | ||
![]() CP1-10R-20 ABB | 40 | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | Dynapar | HA62506000630 | - | - | Shafted | Momentary | - | Single Ended | - | - | - | 0 to 70 Degrees C | - | - | End Mount Connector | - | - | 5 VDC | Differential | - | - | - | - | Fingersafe Screw | - | - | 1.65 | - | DPST-NO | 5~26 VDC | 2NO | Yes | IP66 | Not Included | - | ||
![]() CE4T-10R-11 ABB | 64 | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Murrelektronik | 7005-12001-0230500 | - | - | - | Push Lock-Twist Release | - | - | Degree of protection: IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Emergency stop device | - | 1.67 | - | SPST-NO, SPST-NC | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | - |