- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Housing Material | Body Material | Approvals | Contact Materials | Manufacturer | Manufacturer Part Number | Operation | Reverse Stand-off Voltage | RoHS | Special Features | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Pitch | Orientation | Shielding | Current Rating | Number of Contacts | Row Spacing | Inductance | ELV | Test Frequency | DC Resistance (DCR) | Power Line Protection | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Terminal Type | Product Type | Depth Behind Panel | Number of Unidirectional Channels | Min Breakdown Voltage | Lamp Type | Saturation Current | Contacts | IP Rating | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1MP2-60L01 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP2-60L01 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP2-60Y01 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP2-60Y01 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP3-40B01 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-40B01 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP3-40C01 ABB | In Stock | - | - | - | Surface Mount | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-40C01 | Momentary | 15 V | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | 175 °C | -65 °C | Zener | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.4 V | 8.2 A | 200 W | Fingersafe Screw | - | 1.91 | 1 | 16.7 V | - | - | 1NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP3-40C11 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-40C11 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NO, 1NC | IP66 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP1-42L01T1 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.2 | - | - | Incandescent | - | 1NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP3-40G10 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-40G10 | Momentary | - | Compliant | - | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NO | IP66 | - | 41.9 mm | - | - | - | - | ||
![]() G1MP3-40L11 ABB | In Stock | - | - | Production (Last Updated: 2 days ago) | - | 20 | Thermoplastic | - | Nylon | CSA, IEC, UL | - | ABB | G1MP3-40L11 | Momentary | - | Compliant | - | - | - | - | - | - | 20 | - | - | - | Black | 2 | - | 3.18 mm | Straight | - | - | 20 | 3.175 mm | - | Compliant | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NO, 1NC | IP66 | - | - | - | No | UL94 V-0 | Not Applicable | ||
![]() G1MP3-40Y02 ABB | In Stock | - | - | - | Surface Mount | 2 | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-40Y02 | Momentary | - | Compliant | - | - | Tape & Reel (TR) | 20 % | - | - | - | 130 °C | -40 °C | - | - | - | - | - | - | Unshielded | 44.8 A | - | - | 330 nH | - | 100 kHz | 900 µΩ | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 65 A | 2NC | IP66 | 6.5024 mm | 13.4874 mm | 13.0048 mm | - | - | - | ||
![]() G1MP3-60G01 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-60G01 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP3-60L01 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-60L01 | Momentary | - | Compliant | - | 50 V | - | 0.1 % | 25 ppm/°C | 1.69 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 62.5 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NC | IP66 | 320 µm | 1 mm | 500 µm | - | - | Lead Free | ||
![]() G1MP3-60L02 ABB | In Stock | - | - | - | - | - | - | Plastic | - | CSA, IEC, UL | - | ABB | G1MP3-60L02 | Momentary | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 2NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP3-60W02 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP3-60W02 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 2NC | IP66 | - | - | - | - | - | - | ||
![]() MPD15-11G ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | MPD15-11G | - | - | - | Non-illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G1MP4-40B20 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP4-40B20 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 2NO | IP66 | - | - | - | - | - | - | ||
![]() G1MP4-40C10 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP4-40C10 | Maintained | - | Non-Compliant | - | - | - | 2 % | - | 247 Ω | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NO | IP66 | - | - | - | - | - | Contains Lead | ||
![]() G1MP4-40G01 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP4-40G01 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP4-40G11 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP4-40G11 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NO, 1NC | IP66 | - | - | - | - | - | - | ||
![]() G1MP4-40R10 ABB | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | G1MP4-40R10 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 1NO | IP66 | - | - | - | - | - | - | ||
![]() G1MP4-60B20 ABB | In Stock | - | - | - | - | 17 | - | - | - | CSA, IEC, UL | Copper | ABB | G1MP4-60B20 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | 2NO | IP66 | - | - | - | - | - | - |