- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Body Material | Material - Frame | Material - Blade | Approvals | Colour front ring | Current - Average Rectified (Io) (per Diode) | Degree of protection (IP), front side | Degree of protection (NEMA) | For Use With | Illuminated | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operation | Package | RoHS | Special Features | Type of control element | Voltage Rated | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Voltage - Supply | Ingress Protection | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Failure Rate | Current - Supply (Disable) (Max) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Throw Configuration | Input Type | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Terminal Type | Input | Product Type | Temperature Range | RPM | Bearing Type | Fan Type | Capacitance @ Vr, F | Air Flow | Noise | Max Frequency | Voltage Range | Static Pressure | Depth Behind Panel | Diode Configuration | Head Diameter | Contact Configuration | Reverse Recovery Time (trr) | Disconnect Type | Lamp Type | Features | Nominal Input Voltage (AC) | Auxiliary Contacts | Contacts | Electrical Connection | IP Rating | Height | Height Seated (Max) | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 14 |
| - | - | Panel Mount | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | No | - | ABB | G1M2SS1-60U11 | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | Compact | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | 1NO, 1NC | - | IP66 | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | Panel Mount | - | - | - | - | Plastic | - | - | CE, cUL, UL | - | - | - | - | - | - | - | Barksdale Control Products | 425T2-07-A | - | - | - | - | - | - | - | - | - | - | 24V ac/dc | - | - | - | Compact | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | - | - | - | - | 48mA | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 12-32 VDC | - | -40-185 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | Bendix Connector - 4 Pin | - | - | - | - | - | - | ||
Tiny WHSL | 55 |
| - | - | Panel Mount | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | No | - | Grove Gear | EL-HM818-10-H-140-10 | - | - | - | - | - | - | - | - | - | - | 125 V dc, 240V ac | - | - | - | CE4T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NC | - | - | - | - | - | 2NC | - | - | IP66, IP67, IP69K | 40mm | - | 40mm | - | - | ||
Tiny WHSL | 904 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm Push Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blanking Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2200 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inca 1 EC Tina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CE3P-10R-11 ABB | 28 |
| - | - | Panel Mount | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | No | - | ABB | CE3P-10R-11 | - | - | - | - | Push-Pull | - | Compliant | All-in-one design | - | - | 300 V ac, 300V dc | - | -25 to +70 Degrees C | - | 1SFA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | Emergency stop device | - | - | - | - | - | - | - | - | - | - | 1.67 | - | - | SPDT | - | - | - | - | - | NO | 1NO, 1NC | - | IP66, IP67, IP69K | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 300 V ac, 300V dc | - | - | - | 1SFA | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | 42 mm | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | SPDT | - | - | - | - | - | NO | - | - | IP66, IP67, IP69K | - | - | - | - | IP66 | ||
Tiny WHSL | 31250457 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MP2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2220 |
| - | - | - | - | - | - | - | - | - | - | - | Chrome | - | IP66 | 4X | - | - | - | - | - | Metal | - | - | - | - | - | - | - | Short thumb-grip | - | - | Yes | - | - | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | Panel Mount | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20833662 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-114A-2+B056+F267 | - | - | - | Panel | - | ACH580BX123 | Non-Compliant | - | - | - | - | - | - | - | KPR1 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | - | - | - | - | Circuit Breaker | - | - | 240 VAC | - | - | - | IP55 | - | - | - | - | - | ||
![]() CE4P-10B-11 ABB | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | ABB | CE4P-10B-11 | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | - | Obsolete | - | - | - | TCXO | - | - | - | - | - | - | - | 3.3V | - | - | - | 66.66MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 55mA | - | - | -- | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | - | IP20, IP66, IP67, IP69K | - | 0.094 (2.40mm) | - | - | -- | ||
![]() CP110B-01 ABB | In Stock | - | - | Flush | Surface Mount | 6-SMD, No Lead | - | - | - | Plastic | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | CP110B-01 | - | - | - | - | Momentary | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | - | Obsolete | - | - | - | TCXO | - | - | 70 °C | -25 °C | - | - | - | 3.3V | - | - | - | 4MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 40mA | - | - | -- | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 | - | - | - | - | - | - | - | - | - | 1NC | - | IP66, IP67, IP69K | - | 0.094 (2.40mm) | - | - | -- | ||
![]() CP110L-01 ABB | In Stock | - | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3P | - | - | - | - | - | CSA, IEC, UL | - | 15A | - | - | - | - | - | ABB | CP110L-01 | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 150V | 950mV @ 15A | - | - | - | -55°C ~ 150°C | 150V | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 | 1 Pair Common Cathode | - | - | 35ns | - | - | - | - | - | 1NC | - | IP66, IP67, IP69K | - | - | - | - | - | ||
![]() CP110Y-01 ABB | In Stock | - | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | CP110Y-01 | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 600V | 1.5V @ 8A | - | - | - | -55°C ~ 150°C | 600V | 8A | Fingersafe Screw | - | - | - | - | - | - | -- | - | - | - | - | - | 1.65 | - | - | - | 50ns | - | - | - | - | - | 1NC | - | IP66, IP67, IP69K | - | - | - | - | - | ||
![]() CP130G-01 ABB | In Stock | - | - | - | - | - | - | - | 0.117 lb (53.07g) | - | Plastic | Plastic | CE, cURus, TUV | - | - | - | - | - | - | -- | ABB | CP130G-01 | - | - | - | - | Momentary | - | - | - | - | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-06025 | Square - 60mm L x 60mm H | - | Discontinued at Digi-Key | - | 2 Wire Leads | - | - | - | - | - | - | - | - | 2.52W | - | -- | - | 0.210A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 5000 RPM | Ball | Tubeaxial | - | 27.9 CFM (0.781m³/min) | 37.6 dB(A) | - | -- | 0.242 in H2O (60.3 Pa) | 1.65 | - | - | - | - | - | - | -- | - | - | 1NC | - | IP66, IP67, IP69K | - | - | 25.00mm | - | - | ||
![]() CP210G-01 ABB | In Stock | - | - | - | - | - | - | - | 0.04 lb (18.14g) | - | Plastic | Plastic | CE, cURus, TUV | - | - | - | - | - | - | -- | ABB | CP210G-01 | - | - | - | - | Maintained | - | - | - | - | 24VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-05010 | Square - 50mm L x 50mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | - | 1.20W | - | -- | - | 0.050A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 3700 RPM | Ball | Tubeaxial | - | 8.0 CFM (0.224m³/min) | 20.0 dB(A) | - | 21.6 ~ 26.4VDC | 0.050 in H2O (12.4 Pa) | 1.65 | - | - | - | - | - | - | -- | - | - | 1NC | - | IP66, IP67, IP69K | - | - | 10.50mm | - | - | ||
![]() CP210R-10 ABB | In Stock | - | - | - | - | - | - | - | 2 lbs (907.2g) | - | Aluminum | Steel | CE, cURus, TUV | - | - | - | - | - | - | 100000 Hrs @ 25°C | ABB | CP210R-10 | - | - | - | - | Maintained | - | - | - | - | 115VAC | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | - | 25.00W | - | IP56M - Dust Protected, Water Resistant | - | 0.210A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 250.0 CFM (7.00m³/min) | 59.0 dB(A) | - | -- | 0.610 in H2O (151.9 Pa) | 1.65 | - | - | - | - | - | - | -- | - | - | 1NO | - | IP66, IP67, IP69K | - | - | 51.00mm | - | - | ||
![]() CP210Y-20 ABB | In Stock | - | - | - | - | Radial | -- | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | CP210Y-20 | - | - | - | - | Maintained | - | Non-Compliant | - | - | - | - | - | -55°C ~ 350°C | Bulk | FS | 0.437 Dia x 2.000 L (11.11mm x 50.80mm) | ±5% | Active | 2 | - | ±260ppm/°C | - | 50 Ohms | - | - | - | Wirewound | Yellow | 20W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 | - | - | - | - | - | - | -- | - | - | 2NO | - | IP66, IP67, IP69K | - | 0.725 (18.41mm) | - | No SVHC | - | ||
![]() CP230L-10 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | CP230L-10 | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 | - | - | - | - | - | - | - | - | - | 1NO | - | IP66, IP67, IP69K | - | - | - | - | - |