- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Operation | RoHS | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Supply Type | Terminal Type | High Level Output Current | Depth Behind Panel | Low Level Output Current | Independent Circuits | Lamp Type | Contacts | IP Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2MP1-30C ABB | In Stock | - | - | Surface Mount | 16 | - | CSA, UL | - | ABB | G2MP1-30C | Momentary | Compliant | Tape & Reel (TR) | - | 85 °C | -40 °C | - | Single | Screw | 30 mA | - | 15 mA | 1 | - | - | IP66 | - | ||
![]() G2MP1-30G01 ABB | In Stock | - | - | - | - | - | CSA, UL | - | ABB | G2MP1-30G01 | Momentary | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 1NC | - | - | ||
![]() G2MP1-40R01 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP1-40R01 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NC | IP66 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | ABB | MPMT3-21R10F8 | Push Lock-Twist Release | Non-Compliant | Tape and Reel | 1.13 kΩ | - | - | 250 mW | - | Fingersafe Screw | - | 1.91 | - | - | Incandescent | 1NO | IP66 | Contains Lead | ||
![]() G2MP1-60L11 ABB | In Stock | - | - | - | - | Plastic | CSA, IEC, UL | - | ABB | G2MP1-60L11 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NO, 1NC | IP66 | - | ||
![]() G2MP1-60W01 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP1-60W01 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NC | IP66 | - | ||
![]() G2MP1-60Y20 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | PVC | ABB | G2MP1-60Y20 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 2NO | IP66 | - | ||
![]() G2MP2-40R10 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP2-40R10 | Maintained | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NO | IP66 | - | ||
![]() G2MP2-60L10 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP2-60L10 | Maintained | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NO | IP66 | - | ||
![]() G2MP2-60R20 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP2-60R20 | Maintained | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 2NO | IP66 | - | ||
![]() G2MP2-60W10 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP2-60W10 | Maintained | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NO | IP66 | - | ||
![]() G2MP2-60Y10 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP2-60Y10 | Maintained | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NO | IP66 | - | ||
![]() G2MP3-40L01 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP3-40L01 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NC | IP66 | - | ||
![]() G2MP3-40R02 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP3-40R02 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 2NC | IP66 | - | ||
![]() G2MP3-40W02 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP3-40W02 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 2NC | IP66 | - | ||
![]() G2MP3-40Y10 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP3-40Y10 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NO | IP66 | - | ||
![]() G2MP3-60C01 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP3-60C01 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 1NC | IP66 | - | ||
![]() G2MP3-60C02 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP3-60C02 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 2NC | IP66 | - | ||
![]() G2MP3-60G02 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | G2MP3-60G02 | Momentary | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 2NC | IP66 | - | ||
![]() G2MP3-60R02 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | - | ABB | - | Momentary | Non-Compliant | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | 2NC | IP66 | - |