- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | Material - Frame | Material - Blade | Terminal Material | Package Quantity | Approvals | Colour front ring | Construction type lens | Current - Average Rectified (Io) (per Diode) | Degree of protection (IP) | Illuminated | Insulation Materials | Lead Free Status / RoHS Status | Length - Lead Wire | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material front ring | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | RoHS | Tab Size | Timing Range | Type of electric connection | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Size | With front ring | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Technology | Ingress Protection | Depth | Current Rating | Base Part Number | Number of Conductors | Failure Rate | Lead Spacing | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Protections | Contact Current Rating | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Terminal Type | Wire Size (AWG) | Shielded | RPM | Bearing Type | Fan Type | Capacitance @ Vr, F | Air Flow | Noise | Voltage Range | Static Pressure | Depth Behind Panel | Diode Configuration | Resistance Tolerance | Voltage - Peak Reverse (Max) | B Value Tolerance | B25/85 | Cord Type | B25/50 | B25/100 | Contact Configuration | Mode of Operation | Reverse Recovery Time (trr) | B25/75 | B0/50 | Lamp Type | Features | Resistance in Ohms @ 25°C | Coil Diameter | Supply Current | Auxiliary Contacts | Contacts | Insulated | IP Rating | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 85 | - | - | - | - | - | - | - | - | - | - | - | UL | Black | Round | - | IP66 | - | - | - | - | - | Olympic Wire and Cable | 6376P-12 | Plastic | - | 0 | 1 | 1 | - | Yes | - | - | Screw connection | - | - | - | 300 Volts | - | Yes | -4 to 176 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Amps | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications and Electronic Control Cord | - | - | SPST-NO, SPST-NC | - | - | - | - | - | - | - | 7/8 in | - | - | - | - | IP69K | - | - | - | - | ||
Tiny WHSL | 183 |
| - | - | - | - | - | - | - | - | Brass | 50 | - | Black | Round | - | IP66 | - | Vinyl | - | - | - | NTE Electronics | 76-IPD16L | Plastic | - | 0 | 0 | 1 | - | Non-Compliant | 0.25 x 0.032 | - | Screw connection | - | - | - | - | 16-14 AWG | Yes | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | Disconnect - Piggyback | 16 AWG, 15 AWG, 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | Insulated | IP69K | - | - | - | - | ||
Tiny WHSL | 325 | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | IP66 | - | - | - | - | - | ABB | XT4NQ3225FFJ00GXXX | - | Panel | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | Bolt-On / Box Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | IP20, IP69K | - | - | - | - | ||
Tiny WHSL | 35 | - | - | Surface | - | - | - | - | - | - | - | - | CE, cULus | - | - | - | IP66 | No | - | - | - | - | Macromatic | THR-10868-04 | - | - | - | 2 | 0 | - | Yes | - | 0 | - | - | - | - | 240V | - | - | - | - | 1SFA | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NC | Flasher | - | - | - | - | - | - | - | 1.5A | 2NC | SPDT | - | IP20, IP69K | 40mm | - | 70mm | - | ||
![]() 1RSC-ENSS ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH1241DN+928GGA | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 1H2O-I ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell-Microswitch | 1LS197 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | G2MP4-62C11T1 | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | 2.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | - | - | - | 1NO, 1NC | - | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | G2MP1-42L20T1 | - | - | - | - | - | Momentary | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | 2.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | - | - | - | 2NO | - | IP66 | - | - | - | - | ||
![]() CP110L-02 ABB | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | CP110L-02 | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | - | 1.3V @ 40V | - | - | -55°C ~ 150°C | 800V | 1.5A | Fingersafe Screw | - | - | - | - | - | 20pF @ 4V, 1MHz | - | - | - | - | 1.65 | - | - | - | - | - | - | - | - | - | - | 500ns | - | - | - | - | - | - | - | - | 2NC | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP130B-02 ABB | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | CP130B-02 | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 1000V | 1.3V @ 1A | - | - | -50°C ~ 150°C | 1000V | 1A | Fingersafe Screw | - | - | - | - | - | 15pF @ 4V, 1MHz | - | - | - | - | 1.65 | - | - | - | - | - | - | - | - | - | - | 500ns | - | - | - | - | - | - | - | - | 2NC | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP130L-01 ABB | In Stock | - | - | - | - | - | - | 2.5 lbs (1.1kg) | Aluminum | Plastic | - | - | CE, cURus, TUV | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | ABB | CP130L-01 | - | - | - | - | - | Momentary | - | - | - | - | 48VDC | - | - | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | - | - | 4 Wire Leads | - | - | - | - | - | - | 37.90W | - | - | IP54 - Dust Protected, Water Resistant | - | 0.790A | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 4000 RPM | Ball | Tubeaxial | - | 325.0 CFM (9.10m³/min) | 64.0 dB(A) | -- | 1.134 in H2O (282.5 Pa) | 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | 1NC | - | IP66, IP67, IP69K | - | - | 51.00mm | - | ||
![]() CP130L-20 ABB | In Stock | - | - | - | - | - | - | 2.5 lbs (1.1kg) | Aluminum | Plastic | - | - | CE, cURus, TUV | - | - | - | - | - | - | - | - | 50000 Hrs @ 25°C | ABB | CP130L-20 | - | - | - | - | - | Momentary | - | - | - | - | 48VDC | - | - | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | - | - | 3 Wire Leads | - | - | - | - | - | - | 28.80W | - | - | IP54 - Dust Protected, Water Resistant | - | 0.600A | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 3600 RPM | Ball | Tubeaxial | - | 290.0 CFM (8.12m³/min) | 60.0 dB(A) | -- | 0.925 in H2O (230.4 Pa) | 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | 2NO | - | IP66, IP67, IP69K | - | - | 51.00mm | - | ||
![]() CP130R-01 ABB | In Stock | - | - | - | - | - | - | 2.5 lbs (1.1kg) | - | - | - | - | CE, cURus, TUV | - | - | - | - | - | - | - | - | - | ABB | CP130R-01 | - | - | - | - | - | Momentary | - | - | - | - | 48VDC | - | - | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | - | - | 4 Wire Leads | - | - | - | - | - | - | 37.90W | - | - | IP56M - Dust Protected, Water Resistant | - | 0.790A | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 4000 RPM | Ball | Tubeaxial | - | 325.0 CFM (9.10m³/min) | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | - | - | 1NC | - | IP66, IP67, IP69K | - | - | 51.00mm | - | ||
![]() CP230B-02 ABB | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | CP230B-02 | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | -40°C ~ 155°C | Tape & Reel (TR) | FRN | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | ±5% | Active | - | 2 | - | ±350ppm/°C | 5.6 Ohms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Fusible, Moisture Resistant, Safety | - | - | - | - | 2NC | - | IP66, IP67, IP69K | - | -- | - | - | ||
![]() CP230B-11 ABB | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | CP230B-11 | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | -40°C ~ 155°C | Tape & Reel (TR) | FRN | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | - | 2 | - | ±350ppm/°C | 220 mOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Fusible, Moisture Resistant, Safety | - | - | - | - | 1NO, 1NC | - | IP66, IP67, IP69K | - | -- | - | - | ||
![]() CP230R-20 ABB | In Stock | - | - | Through Hole | Cylindrical Probe, Glass | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | -- | - | ABB | CP230R-20 | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | -80°C ~ 200°C | Bulk | FP07 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | 1.65 | - | ±25% | - | -- | 3983K | - | -- | -- | - | - | - | -- | -- | - | - | 100k | - | - | - | 2NO | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP310L-01 ABB | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | -- | - | - | ABB | CP310L-01 | - | - | - | - | - | Momentary | - | - | - | - | - | 310V | 630V | - | - | - | -55°C ~ 110°C | Tray | F1778X2 | 0.689 L x 0.335 W (17.50mm x 8.50mm) | ±20% | Active | -- | - | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 0.33µF | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 1NC | - | IP66, IP67, IP69K | - | 0.591 (15.00mm) | - | X2 | ||
![]() CP330B-02 ABB | In Stock | - | - | - | - | - | - | 0.507 lb (229.97g) | Aluminum | Plastic | - | - | CE, cURus, TUV | - | - | - | - | - | - | -- | - | -- | ABB | CP330B-02 | - | - | - | - | - | Momentary | - | - | - | - | 230VAC | - | - | - | - | - | 14 ~ 140°F (-10 ~ 60°C) | - | FAA1-09225 | Square - 92mm L x 92mm H | - | Active | -- | - | 2 Terminals | - | - | - | - | - | - | 10.00W | - | - | -- | - | 0.060A | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2400 RPM | Sleeve | Tubeaxial | - | 34.0 CFM (0.952m³/min) | 30.1 dB(A) | -- | 0.116 in H2O (28.9 Pa) | 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 2NC | - | IP66, IP67, IP69K | - | - | 25.00mm | - | ||
![]() CP330G-10 ABB | In Stock | - | - | QC Terminal | 4-Square, GBPC | GBPC | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | CP330G-10 | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | -- | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | GBPC3506 | - | - | - | - | Single Phase | 5µA @ 600V | 1.1V @ 17.5A | - | - | - | - | 35A | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | 1.65 | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | IP66, IP67, IP69K | - | - | - | - | ||
![]() CP330L-02 ABB | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | - | - | - | - | - | - | CSA, IEC, UL | - | - | 16A | - | - | - | - | - | - | ABB | CP330L-02 | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 200V | 975mV @ 8A | - | - | -65°C ~ 150°C | 200V | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | 1.65 | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | 2NC | - | IP66, IP67, IP69K | - | - | - | - |