- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Shape | Approvals | Colour front ring | Degree of protection (IP), front side | Degree of protection (NEMA) | For Use With | Illuminated | Imprint | Imprint ISO symbols | Manufacturer | Manufacturer Part Number | Material front ring | Operation | Product Depth (mm) | Rad Hardened | Type of control element | With front ring | Series | Type | Color | Wire Gauge | Body Plating | Accessory Type | Insulation | Terminal Type | Depth Behind Panel | Stud Size | Lamp Type | Contacts | IP Rating | Product Length (mm) | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| - | - | - | Rectangular | - | - | - | - | CEP1, CEPY1, MEP1, MEP2, MEP3, MEP4, MEP6, MEPY1 | - | Without imprint | Without imprint | - | - | - | - | - | - | - | - | Modular | - | - | - | - | Insert | - | - | - | - | - | - | - | - | 13 | 26 | ||
![]() 54132 ABB | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.22(mm) | No | - | - | - | Lug Terminal | Not Required | 8(AWG) | Electro-Tin | - | Non-Insulated | - | - | 9.52(mm) | - | - | - | 33.78(mm) | - | - | ||
Tiny WHSL | 286462300 |
| - | - | - | Round | - | - | - | - | Push Button Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2380 |
| - | - | - | - | - | Chrome | IP66 | 4X | - | - | - | - | - | - | Metal | - | - | - | Long turning handle | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2083 |
| - | - | - | - | - | Chrome | IP66 | 4X | - | - | - | - | - | - | Metal | - | - | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2750 |
| - | - | - | - | - | Chrome | IP66 | 4X | - | - | - | - | - | - | Metal | - | - | - | Key | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2178 |
| - | - | - | - | - | Chrome | IP66 | 4X | - | - | - | - | - | - | Metal | - | - | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2817 |
| - | - | - | - | - | Chrome | IP66 | 4X | - | - | - | - | - | - | Metal | - | - | - | Short thumb-grip | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2008 |
| - | - | - | - | - | Chrome | IP66 | 4X | - | - | - | - | - | - | Metal | - | - | - | Long turning handle | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 873 |
| - | - | - | - | - | Chrome | IP66 | 4X | - | - | - | - | - | - | Metal | - | - | - | Key | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31250435 |
| - | Panel Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31250435 |
| - | Panel Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G1MP4-62G11T1 | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 2.2 | - | Incandescent | 1NO, 1NC | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G2MP2-42W10F8 | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | Incandescent | 1NO | IP66 | - | - | - | ||
![]() G1MP1-11Y ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | G1MP1-11Y | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G1MP1-42C20L8 | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | LED | 2NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G2MP1-62Y20T1 | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 2.2 | - | Incandescent | 2NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G1MP1-42W11L1 | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | LED | 1NO, 1NC | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G1MP1-42Y10L8 | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | LED | 1NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G1MP1-62C10L8 | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | LED | 1NO | IP66 | - | - | - |