- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Shape | Approvals | Colour front ring | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | For Use With | Imprint | Manufacturer | Manufacturer Part Number | Material front ring | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | RoHS | Special Features | Type of control element | Type of fastening | Voltage type for actuating | Voltage, Rating | With front ring | Series | Number of Positions | Accessory Type | Illumination Type | Terminal Type | Product Type | Depth Behind Panel | Lamp Type | Contacts | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G1MP4-62Y02L8 | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | LED | 2NC | IP66 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G1MP3-42R01T1 | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.2 | Incandescent | 1NC | IP66 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | IP65 | - | - | - | - | - | - | - | 0 | 0 | - | Non-Compliant | Protection class IP65 | - | - | - | - | - | - | 2 | - | - | - | Safety control module | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2561 |
| - | - | - | - | Chrome | - | IP66 | 4X | - | - | - | - | Metal | - | - | - | - | - | Short thumb-grip | - | - | - | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2476 |
| - | - | - | - | Chrome | - | IP66 | 4X | - | - | - | - | Metal | - | - | - | - | - | Key | - | - | - | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2554 |
| - | - | - | - | Chrome | - | IP66 | 4X | - | - | - | - | Metal | - | - | - | - | - | Long turning handle | - | - | - | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2877 |
| - | - | - | - | Chrome | - | IP66 | 4X | - | - | - | - | Metal | - | - | - | - | - | Long turning handle | - | - | - | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 12V dc | - | MLBL | - | - | LED | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 12V dc | - | MLBL | - | - | LED | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 110 V dc, 130 V dc | - | MLBL | - | - | LED | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 48V ac/dc | - | MLBL | - | - | LED | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | DC | 220V dc | - | MLBL | - | - | LED | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 110 V ac, 130 V ac | - | MLBL | - | - | LED | Screw | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | Rectangular | - | - | - | - | - | CP1, CP2, CP3, CP4, CPM3, KA1-8120, MP1, MP2, MP3, MP4, MPM1, MPM2 | Without imprint | - | - | - | - | - | - | - | - | - | - | - | - | - | MA6 | - | Legend Plate | - | - | - | - | - | - | - | 13 | 26 | ||
Tiny WHSL | 885 |
| - | - | - | - | - | IP66 | - | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2233 |
| - | - | - | - | Chrome | - | IP66 | 4X | - | - | - | - | Metal | - | - | - | - | - | Short thumb-grip | - | - | - | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2880 |
| - | - | - | - | Chrome | - | IP66 | 4X | - | - | - | - | Metal | - | - | - | - | - | Long turning handle | - | - | - | Yes | 1SFA1 | - | - | - | - | - | - | - | - | - | - | - |