- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Colour front ring | Construction type lens | Degree of protection (IP), front side | Illuminated | Labelled | Manufacturer | Manufacturer Part Number | Material front ring | Mfr | Operation | Package | Product Status | RoHS | Voltage, Rating | With front ring | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Composition | Color | Power (Watts) | Depth | Failure Rate | Throw Configuration | Terminal Type | Product Type | Depth Behind Panel | Head Diameter | Contact Configuration | Lamp Type | Features | Auxiliary Contacts | Contacts | IP Rating | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP3-62R02T1 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.2 | - | - | Incandescent | - | - | 2NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP2-62G11L8 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | - | 1NO, 1NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP2-62G20L1 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | - | 2NO | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP2-62L02L1 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | - | 2NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP2-62L01L8 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | - | 1NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP2-62L20L8 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | - | 2NO | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP2-62L11L8 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | - | 1NO, 1NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP2-62W11L1 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | - | 1NO, 1NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP2-62Y02L1 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | LED | - | - | 2NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP3-42W11T1 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.2 | - | - | Incandescent | - | - | 1NO, 1NC | IP66 | - | - | - | - | ||
![]() MP3-62W02F8 ABB | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | MP3-62W02F8 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | Incandescent | - | - | 2NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP4-42R02T1 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.2 | - | - | Incandescent | - | - | 2NC | IP66 | - | - | - | - | ||
![]() MP4-42C11F1 ABB | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | MP4-42C11F1 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | Incandescent | - | - | 1NO, 1NC | IP66 | - | - | - | - | ||
![]() MPM2-42Y01F1 ABB | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | MPM2-42Y01F1 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | Incandescent | - | - | 1NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | G2MP1-62C20F1 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | Incandescent | - | - | 2NO | IP66 | - | - | - | - | ||
Tiny WHSL | 172 |
| - | Panel | Panel Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Compliant | 300V | - | - | 1SFA | - | - | - | - | - | - | - | Red | - | 73mm | - | DPST | - | - | - | 40 mm | 1NC | - | - | 1NC | - | IP66, IP67, IP69K | 40mm | - | 40mm | IP66 | ||
Tiny WHSL | 28646276 |
| - | - | - | - | - | - | - | Black | Oval | IP66 | - | Yes | - | - | Plastic | - | - | - | - | Non-Compliant | - | Yes | - | MPD1 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CEPY1-1001 ABB | 65 |
| - | - | Surface Mount | - | - | - | - | - | - | - | No | - | ABB | CEPY1-1001 | - | - | - | - | - | - | 125 V dc, 240V ac | - | - | 1SFA | - | - | - | - | - | - | - | - | - | 65mm | - | - | - | Pushbutton | - | - | 2NC | - | - | 2NC | - | IP66, IP67, IP69K | 79mm | - | 65mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | A3PBF1-600G-10 | - | Honeywell Sensing and Productivity Solutions | 2 Position Momentary | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | Axial | - | RNC55 | - | - | - | - | - | ABB | A3PP42-600R-01 | - | Vishay Dale | 2 Position Maintained Push-Pull | Tape & Reel (TR) | Active | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±50ppm/°C | 4.07 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | P (0.1%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | 1NC | - | - | - | - | - |