- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Weight | Approvals | Manufacturer | Manufacturer Part Number | Operation | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Orientation | Number of Contacts | Contact Style | Insulation Resistance | Cable Length | Terminal Type | Wire/Cable Diameter | Depth Behind Panel | Outside Diameter | Lamp Type | Contacts | IP Rating | Height | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPM1-40Y01 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | 1NC | IP66 | - | - | - | ||
![]() MPM1-40Y11 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | - | Momentary | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | 1NO, 1NC | IP66 | - | - | - | ||
![]() MPM1-40Y20 ABB | In Stock | - | - | Gold | - | - | CSA, IEC, UL | ABB | MPM1-40Y20 | Momentary | Compliant | - | - | - | - | - | 2.804 MΩ | - | - | - | Female | - | - | 3 | Socket | 5 GΩ | - | Fingersafe Screw | - | 1.91 | - | - | 2NO | IP66 | - | - | - | ||
![]() MPM1-60B10 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MPM1-60B10 | Momentary | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | 1NO | IP66 | - | - | - | ||
![]() MPM1-60R20 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MPM1-60R20 | Momentary | Compliant | - | - | - | - | - | 2.801 MΩ | - | - | - | Male | - | - | 8 | Pin | 5 GΩ | - | Fingersafe Screw | - | 1.91 | - | - | 2NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | ABB | MPMT3-21R11T1 | Push Lock-Twist Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | Incandescent | 1NO, 1NC | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | G1MPM1-62Y01F1 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.524 m | Fingersafe Screw | - | 1.91 | - | Incandescent | 1NC | IP66 | - | - | - | ||
![]() MPM2-42Y02F1 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MPM2-42Y02F1 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | Incandescent | 2NC | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | Incandescent | 1NO, 1NC | IP66 | - | - | - | ||
![]() MP4-42G11T1 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MP4-42G11T1 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.2 | - | Incandescent | 1NO, 1NC | IP66 | - | - | - | ||
![]() MP2-62G01F1 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MP2-62G01F1 | Maintained | - | 25 V | - | 1 % | - | 100 ppm/°C | 464 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | Incandescent | 1NC | IP66 | 350 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | G1MPM1-62G01F1 | Momentary | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 3.74 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | Incandescent | 1NC | IP66 | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | G1MP1-42L10T1 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.2 | - | Incandescent | 1NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | G1MP4-42Y11T1 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.2 | - | Incandescent | 1NO, 1NC | IP66 | - | - | - | ||
![]() MP4-62C11F8 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MP4-62C11F8 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | Incandescent | 1NO, 1NC | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | G1MP1-42G02F8 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | Incandescent | 2NC | IP66 | - | - | - | ||
![]() MP1-40B11 ABB | 101 |
| - | - | Box | - | CSA, IEC, UL | ABB | MP1-40B11 | Momentary | Non-Compliant | - | Bulk | - | Solder | - | - | - | - | - | Female | - | Straight | 30 | - | - | - | Fingersafe Screw | - | 1.91 | - | - | 1NO, 1NC | IP66 | - | No | - | ||
![]() MP1-40L01 ABB | In Stock | - | - | - | - | 500 g | CSA, IEC, UL | ABB | MP1-40L01 | Momentary | Compliant | - | - | - | - | - | - | - | 350 °C | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.2 mm | 1.91 | 1.2 mm | - | 1NC | IP66 | - | - | No SVHC | ||
![]() MP1-40L02 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MP1-40L02 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | 2NC | IP66 | - | - | - | ||
![]() MP1-40L11 ABB | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MP1-40L11 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | 1NO, 1NC | IP66 | - | - | - |