- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Illuminated | Manufacturer | Manufacturer Part Number | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Type of fastening | Voltage type for actuating | Voltage, Rating | With front ring | Series | Illumination Type | Terminal Type | Depth Behind Panel | Contact Configuration | Lamp Type | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | CSA, IEC, UL | - | - | - | ABB | G1MP4-62G20F1 | - | - | Maintained | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | Incandescent | 2NO | IP66 | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | Front fastening | AC/DC | 60V ac/dc | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | Front fastening | DC | 110 V ac/dc, 130 V ac/dc | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 48V ac/dc | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | AC | 415V ac | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | - | - | - | - | - | - | - | - | - | - | - | AC | 380V ac | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 2278 |
| - | - | - | - | - | - | - | - | - | - | - | Front fastening | AC/DC | 48V ac/dc | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | AC | 380V ac | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 28646242 |
| - | - | - | - | - | - | - | - | - | - | - | - | AC | 415V ac | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP66 | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP66 | - | - | - | - | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 561 |
| - | - | - | IP67 | - | - | - | - | 2 | 2 | - | - | - | - | - | EstrongZ LED | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP66 | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2206 |
| - | Panel Mount | - | - | - | No | - | - | - | - | - | - | - | - | - | JSHD4H2 | - | - | - | 2CO | - | - | IP65 | ||
Tiny WHSL | 20833626 |
| - | - | - | - | - | - | - | - | - | - | - | Front fastening | AC/DC | 60V ac/dc | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 20833626 |
| - | - | - | - | - | - | - | - | - | - | - | Front fastening | AC | 380V ac | - | MLBL | LED | Screw | - | - | - | - | - | ||
Tiny WHSL | 28646242 |
| - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 60V ac/dc | - | MLBL | LED | Screw | - | - | - | - | - | ||
![]() MPA11 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54635 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 700 |
| - | - | - | IP66 | 4X | - | - | - | - | - | - | - | - | - | No | 1SFA | - | - | - | - | - | - | - |