- Manufacturer
- Terminal Type
- Approvals
- Manufacturer Part Number
- IP Rating
- Depth Behind Panel
- Operation
- Contacts
- Lamp Type
- Series
- RoHS
- Lens Color
Attribute column
Manufacturer
ABB Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Labelled | Material front ring | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Special Features | Type of accessory/spare part | Type of control element | Type of electric connection | Voltage, Rating | With front ring | Series | Number of Positions | Contact Current Rating | Product Type | Lamp Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2050 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | 24V dc | - | 2TLA0 | - | - | - | LED | ||
Tiny WHSL | 2715 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Metal | - | - | - | - | - | - | Key | - | - | Yes | 1SFA1 | - | - | - | - | ||
Tiny WHSL | 2575 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Metal | - | - | - | - | - | - | Long turning handle | - | - | Yes | 1SFA1 | - | - | - | - | ||
Tiny WHSL | 2800 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Metal | - | - | - | - | - | - | Key | - | - | Yes | 1SFA1 | - | - | - | - | ||
Tiny WHSL | 2745 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Metal | - | - | - | - | - | - | Short thumb-grip | - | - | Yes | 1SFA1 | - | - | - | - | ||
Tiny WHSL | 2945 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Metal | - | - | - | - | - | - | Short thumb-grip | - | - | Yes | 1SFA1 | - | - | - | - | ||
Tiny WHSL | 2858 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Metal | - | - | - | - | - | - | Short thumb-grip | - | - | Yes | 1SFA1 | - | - | - | - | ||
Tiny WHSL | 2895 |
| - | - | - | Chrome | - | - | IP66 | 4X | - | Metal | - | - | - | - | - | - | Short thumb-grip | - | - | Yes | 1SFA | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Black | Round | IP66 | - | - | - | Plastic | 0 | 0 | 1 | - | - | - | - | Screw connection | - | Yes | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP66 | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP66 | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP65/IP67 | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP65 | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 | Plastic | - | - | IP65 | - | - | - | - | - | 0 | 0 | Non-Compliant | Protection class IP65 | - | - | - | - | - | - | 2 | 47 mA | Safety control module | - | ||
Tiny WHSL | 51 |
| - | - | - | Chrome | Round | - | IP66 | - | No | Plastic | - | - | - | - | - | - | - | - | - | Yes | MP1 | - | - | - | - | ||
Tiny WHSL | 28646275 |
| - | - | - | Black | Round | - | IP66 | - | No | Metal | - | - | - | - | - | - | - | - | - | Yes | MP2 | - | - | - | - | ||
Tiny WHSL | 48 |
| - | - | - | Chrome | Round | - | IP66 | - | No | Metal | - | - | - | - | - | - | - | - | - | Yes | MP1 | - | - | - | - | ||
Tiny WHSL | 312504330 |
| - | - | - | Chrome | Round | - | IP66 | - | No | Metal | - | - | - | - | - | - | - | - | - | Yes | 1SFA1 | - | - | - | - | ||
Tiny WHSL | 2310 |
| - | - | - | Chrome | Round | - | IP66 | - | No | Metal | - | - | - | - | - | - | - | - | - | Yes | 1SFA1 | - | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | Chrome | Round | - | IP66 | - | No | Metal | - | - | - | - | - | - | - | - | - | Yes | 1SFA1 | - | - | - | - |