- Degree of protection (IP)
- Manufacturer
- Angle of Throw
- Colour front ring
- Illumination
- Manufacturer Part Number
- Material front ring
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- RoHS
- Type of control element
Attribute column
Manufacturer
ABB Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Insert Material | Approvals | Colour front ring | Degree of protection (IP) | For Use With | Manufacturer | Manufacturer Part Number | Material front ring | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Shaft Type | Timing Range | Type of control element | Type of electric connection | With front ring | With light source | Operating Temperature | Series | Termination | Resistance | Number of Positions | Color | Output Voltage | Output Type | Accessory Type | Illumination | Coil Voltage | Bearing Type | Angle of Throw | Mode of Operation | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Diameter | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 48 |
| - | - | - | - | - | - | - | OT Series Switch Disconnector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Switch-Disconnectors - Accessories | - | - | - | - | - | - | Handle | - | - | - | - | - | - | - | - | IP54 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface | - | - | - | Black | IP66 | - | Amperite | 24DF60DFWS | Plastic | - | 0 | 0 | 2 | Compliant | - | - | Turn button | Screw connection | Yes | No | - | - | 0.250 in Flat Blade | - | 3 | - | - | - | - | Non Illuminated | 24 VDC | - | - | Flasher | - | Solid State | - | - | - | - | IP66 | ||
| Tiny WHSL | 44 | - | - | Surface | - | - | CSA, UL | Black | IP66 | - | Amperite | 12DC120C | Plastic | - | 0 | 0 | 1 | Compliant | - | 120 | Turn button | Screw connection | Yes | No | - | - | 0.110 in Flat Blade | - | - | - | - | - | - | Non Illuminated | 12 VDC | - | - | On Delay | - | 1NC | - | - | - | - | - | ||
| Tiny WHSL | 47 | - | - | - | - | - | UL | Black | IP66 | - | Thomas & Betts | DH4X1-150S | Plastic | - | 0 | 0 | 2 | Non-Compliant | - | - | Turn button | Screw connection | Yes | No | - | - | - | - | - | Orange | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | 1.93 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Black | IP66 | - | Johnson Controls | VH1241CP+943BGA | Plastic | - | 0 | 1 | 1 | Compliant | - | - | Turn button | Screw connection | Yes | No | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 47 | - | - | - | - | - | - | Black | IP66 | - | Barksdale Control Products | VCD2H-GH18SS | Plastic | - | 0 | 1 | 1 | Non-Compliant | - | - | Turn button | Screw connection | Yes | No | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 56 | - | - | - | - | - | - | Black | IP66 | - | Weidmuller | - | Plastic | - | 0 | 0 | 2 | Compliant | - | - | Turn button | Screw connection | Yes | No | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | Black | IP66 | - | Sealmaster | MST-39 | Plastic | - | 0 | 1 | 1 | Compliant | - | - | Turn button | Screw connection | Yes | No | - | - | - | - | 2 | - | - | - | - | Non Illuminated | - | Take Up | - | - | - | - | - | - | - | - | IP66 | ||
| Tiny WHSL | 350 |
| - | - | - | - | - | Black | IP66 | - | Dynapar | HA62510000101PS | Plastic | Shafted | 0 | 0 | 1 | Compliant | Single Ended | - | Turn button | Screw connection | Yes | No | 0 to 70 Degrees C | - | Side Mount Connector | - | - | - | 5~26 VDC | Single Ended | - | Non Illuminated | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | - | ||
| Tiny WHSL | 46 | - | - | - | Cast Iron | Cast Steel;Black Oxide | - | Black | IP66 | - | Sealmaster | FB-20TC | Plastic | - | 0 | 0 | 2 | Compliant | - | - | Turn button | Screw connection | Yes | No | - | - | - | - | 2 | - | - | - | - | Non Illuminated | - | Three Bolt Flange | - | - | - | - | - | - | - | - | IP66 | ||
| Tiny WHSL | 26 |
| - | - | - | - | - | - | IP66 | MT Series | ABB | 1SFA611410R3506-ABBG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 28646240 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |