- Number of Positions
- IP Rating
- Manufacturer
- Contacts
- Approvals
- Depth Behind Panel
- Terminal Type
- Manufacturer Part Number
- RoHS
- Series
- Actuator Type
- Colour front ring
Attribute column
Manufacturer
ABB Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Manufacturer | Manufacturer Part Number | Material front ring | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Type of control element | Type of electric connection | Voltage, Rating | With front ring | With light source | Series | Tolerance | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Actuator Type | Terminal Type | Depth Behind Panel | Contacts | IP Rating | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2SS1-60B01 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.91 | 1NC | IP66 | - | ||
![]() C2SS110R-02 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS110R-02 | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | 50 ppm/°C | 4.7 Ω | 2 | 155 °C | -55 °C | Thin Film | 250 mW | - | Fingersafe Screw | 1.65 | 2NC | IP66, IP67, IP69K | 650 µm | ||
![]() C2SS130R-11 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS130R-11 | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | 50 ppm/°C | 14.2 Ω | 2 | 155 °C | -55 °C | Thin Film | 250 mW | - | Fingersafe Screw | 1.65 | 1NO, 1NC | IP66, IP67, IP69K | 650 µm | ||
![]() C2SS130R-20 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS130R-20 | - | - | - | - | - | - | - | 50 V | - | - | - | 0.25 % | 50 ppm/°C | 246 Ω | 2 | 155 °C | -55 °C | Thin Film | 100 mW | - | Fingersafe Screw | 1.65 | 2NO | IP66, IP67, IP69K | 550 µm | ||
![]() C2SS210B-02 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS210B-02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.65 | 2NC | IP66, IP67, IP69K | - | ||
![]() C2SS210R-20 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS210R-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.65 | 2NO | IP66, IP67, IP69K | - | ||
![]() C2SS230R-02 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS230R-02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.65 | 2NC | IP66, IP67, IP69K | - | ||
![]() C2SS230R-20 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS230R-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.65 | 2NO | IP66, IP67, IP69K | - | ||
![]() C2SS330B-11 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS330B-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.65 | 1NO, 1NC | IP66, IP67, IP69K | - | ||
![]() C2SS330R-02 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C2SS330R-02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.65 | 2NC | IP66, IP67, IP69K | - | ||
![]() C3SS130R-02 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C3SS130R-02 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Fingersafe Screw | 1.65 | 2NC | IP66, IP67, IP69K | - | ||
![]() C3SS130B-20 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C3SS1-30B-20 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Fingersafe Screw | 1.65 | 2NO | IP66, IP67, IP69K | - | ||
![]() C3SS7-30B-20 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | C3SS7-30B-20 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Fingersafe Screw | 1.65 | 2NO | IP66, IP67, IP69K | - | ||
![]() M3SSK2-60111 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | M3SSK2-60111 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Fingersafe Screw | 1.91 | 1NO, 1NC | IP66 | - | ||
| Tiny WHSL | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | G2M2SS2-60B11 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.91 | 1NO, 1NC | IP66 | - | ||
| Tiny WHSL | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | G2M3SS1-60B11 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Fingersafe Screw | 1.91 | 1NO, 1NC | IP66 | - | ||
![]() M3SS1-40B02 ABB | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | M3SS1-40B02 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Fingersafe Screw | 1.91 | 2NC | IP66 | - | ||
| Tiny WHSL | In Stock | - | - | CE, CSA, UL | - | - | - | - | ABB | G2M2SS2-40B20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fingersafe Screw | 1.91 | 2NO | IP66 | - | ||
| Tiny WHSL | In Stock | - | - | - | Black | - | IP66 | - | - | - | Plastic | 0 | 1 | 0 | - | Turn button | Screw connection | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 31250442 |
| - | - | Chrome | Round | - | IP66 | - | - | Metal | - | - | - | - | Long turning handle | - | - | Yes | - | M3SS4 | - | - | - | 3 | - | - | - | - | Handle | - | - | - | - | - |