- Housing Material
- Actuator Type
- Manufacturer
- Approvals
- Contacts
- Manufacturer Part Number
- Contact Configuration
- IP Rating
- Size(mm)
- Maximum Current
- RoHS
- Series
Attribute column
Manufacturer
ABB Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Current | Series | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Actuator Type | Indicator | Resistance Tolerance | Connection Type | Contacts | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS45M51L20 ABB | In Stock | - | - | Aluminum | UL | ABB | LS45M51L20 | - | - | - | - | - | - | Roller Lever | No | - | Screw Terminals | 2NO | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | 10A | - | - | - | - | - | Roller | - | - | - | - | - | - | IP65 | ||
Tiny WHSL | 27 |
| - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
Tiny WHSL | 42 |
| - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
Tiny WHSL | 15 |
| - | - | - | - | - | 10A | - | - | - | - | - | Roller | - | - | - | - | - | - | IP65 | ||
Tiny WHSL | 2043 |
| - | Stainless Steel | - | - | - | - | MKey5+ Z Switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | cULus | ABB | - | - | - | - | - | - | - | Spring Lever | - | - | - | 1NO/1NC | - | - | - | ||
Tiny WHSL | 29 |
| - | Metal | cULus | ABB | LS20M42B11-U01 | - | - | 200 ppm/°C | 33.2 kOhm | 0.05 W | General Purpose | Roller Lever | - | 1 | - | 1NO/1NC | 0.6 | 0.3 | - |