- IP Rating
- Illuminated
- Mounting Type
- RoHS
- Terminal Type
- Termination
- Body Material
- Body Plating
- Color
- Colour front ring
- Construction type lens
- Degree of protection (IP), front side
Attribute column
Manufacturer
ABB Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Colour front ring | Construction type lens | Degree of protection (IP), front side | Illuminated | Material front ring | Product Depth (mm) | Rad Hardened | RoHS | Tab Size | Type of control element | With front ring | Termination | Type | Color | Wire Gauge | Body Plating | Insulation | Terminal Type | Stud Size | IP Rating | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTF306D ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 32 |
| - | Through Hole | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | IP66 | - | ||
![]() 54620 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | ||
![]() 54730 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54740 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-141 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042054 |
| - | Through Hole | - | Chrome | Round | IP43 | No | Plastic | - | - | - | - | Rocker lever | Yes | - | - | - | - | - | - | Screw | - | IP66 | - | ||
Tiny WHSL | 26042054 |
| - | Through Hole | - | Chrome | Round | IP43 | No | Metal | - | - | - | - | Rocker lever | Yes | - | - | - | - | - | - | Screw | - | IP66 | - | ||
![]() 54-574 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 25 |
| - | Through Hole | - | Chrome | Round | IP43 | No | Metal | - | - | - | - | Rocker lever | Yes | - | - | - | - | - | - | Screw | - | IP66 | - | ||
![]() 54130 ABB | 617 | - | - | - | Copper | - | - | - | - | - | 11.43(mm) | No | Compliant | 5.14(mm²) | - | - | Crimp | Lug Terminal | Not Required | 8(AWG) | Electro-Tin | Non-Insulated | - | 6.35(mm) | - | 30.48(mm) | ||
![]() 54104 ABB | In Stock | - | - | - | Copper | - | - | - | - | - | 9.91(mm) | No | Compliant | - | - | - | Crimp | Lug Terminal | Not Required | 8(AWG) | Electro-Tin | Non-Insulated | - | 4.826(mm) | - | 29.46(mm) | ||
![]() 54120 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54107 ABB | 32 | - | - | - | Copper | - | - | - | - | - | 14.99(mm) | No | Compliant | - | - | - | Crimp | Lug Terminal | Not Required | 2(AWG) | Electro-Tin | Non-Insulated | - | 6.35(mm) | - | 38.1(mm) | ||
![]() 54715 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-561 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2161 |
| - | Panel Mount | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - |