- Battery Chemistry
- Battery Type
- Capacity
- Diameter
- ECCN Code
- HTS Code
- Height
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Standard Charge Current
Attribute column
Manufacturer
ABLIC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Analogue | Capacitors series | Case - inch | Case - mm | Gross Weight | Ihs Manufacturer | Kind of capacitor | Maximum power | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Permissible deviation of characteristics | Resonant frequency | Rohs Code | Soldering Temperature | Type of capacitor | Packaging | Tolerance | ECCN Code | Type | Composition | HTS Code | Capacitance | Reach Compliance Code | Dielectric | Voltage | Impedance | Terminal Type | Design | Battery Chemistry | Capacity | Standard Charge Current | Battery Type | Cut-off Voltage | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS614SE-FL28E ABLIC Inc. | In Stock | - | - | 0.17 g | POS40 | KGM | 1210 | 3225 | 825.00 | SEIKO INSTRUMENTS USA INC | MLCC | - | SMD | - | - | - | Active | - | - | Yes | 285...330 °C | ceramic | coil | ±20% | 3A991.J.2 | Soft tin-lead solder Sn/Pb | tin - 40%; lead - 60% | 8507.80.82.00 | 22µF | compliant | X5R | 3 V | - | TAB | wire | LITHIUM | 0.0034 Ah | 0.015 mA | SECONDARY | 2 V | 6.8 mm | 1.4 mm | ||
![]() MS621FE ABLIC Inc. | In Stock | - | - | 0.23 g | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | 0.25 W | - | 60 °C | -20 °C | ROHS COMPLIANT | Active | 15 % | 450 Hz | Yes | - | - | - | - | 3A991.J.2 | Electrodynamic head (speaker) of the DXI30N series | - | 8507.80.82.00 | - | not_compliant | - | 3 V | 8 Ohm | BUTTON(-), FLAT(+) | - | MANGANESE SILICON LITHIUM | 0.0055 Ah | 0.015 mA | SECONDARY | - | 6.8 mm | 4.8 mm |