- Aging
- Crystal/Resonator Type
- Drive Level
- Frequency Tolerance
- HTS Code
- Ihs Manufacturer
- Load Capacitance
- Mounting Feature
- Operating Frequency-Nom
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
Attribute column
Manufacturer
ABLIC Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | (Ø) | Base Material | Connections | Content | Dim | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | RoHS-compliant | Tolerance ± | Pbfree Code | Type | Resistance | Additional Feature | HTS Code | Reach Compliance Code | Frequency Stability | Physical Dimension | Load Capacitance | Frequency Tolerance | Drive Level | Hole Diameter | Aging | Crystal/Resonator Type | Series Resistance | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-200-F-6PF20PPM ABLIC | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | ABLIC Inc | VT-200-F-6PF20PPM | 0.032768 MHz | 60 °C | -10 °C | ROHS COMPLIANT, COMPACT PACKAGE-2 | Active | 5.65 | Yes | - | - | - | - | - | BAG | 8541.60.00.10 | compliant | 0.0043% | D2.0XH6.0 (mm)/D0.079XH0.236 (inch) | 6 pF | 20 ppm | 0.1 µW | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | ||
![]() SC-32S ABLIC Inc. | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | 0.032768 MHz | 85 °C | -40 °C | SMD, 2 PIN | Active | - | Yes | - | - | - | - | - | OTHER LOAD CAPACITANCE VALUE ALSO AVAILABLE | 8541.60.00.10 | unknown | 0.0108% | L3.2XB1.5XH0.75 (mm)/L0.126XB0.059XH0.03 (inch) | 12.5 pF | 20 ppm | 0.1 µW | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 70000 Ω | - | - | ||
![]() SSP-T7-F ABLIC Inc. | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | 0.032768 MHz | 85 °C | -40 °C | SMD, 4 PIN | Active | - | Yes | - | - | No | - | - | - | 8541.60.00.10 | unknown | - | L7.0XB1.5XH1.4 (mm)/L0.276XB0.059XH0.055 (inch) | 12.5 pF | 50 ppm | 0.1 μW | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 65000 Ω | - | - | ||
![]() SC-20S ABLIC Inc. | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | 0.032768 MHz | 85 °C | -40 °C | SMD, 2 PIN | Active | - | Yes | - | - | - | - | - | OTHER LOAD CAPACITANCE VALUE ALSO AVAILABLE | 8541.60.00.10 | unknown | 0.0108% | L2.05XB1.2XH0.6 (mm)/L0.081XB0.047XH0.024 (inch) | 12.5 pF | 20 ppm | 0.1 µW | - | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 90000 Ω | - | - | ||
![]() VT-200-F-125PF20PPM ABLIC | In Stock | - | - | - | - | 1.4mm | - | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | Yes | 1% | - | CSRV0204FTDG2263 | 226kΩ | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Epoxy Glass Fabric Laminate | DIN 41612 | - | - | 160 x 100mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | 160mm | 100mm |