- Mounting Styles
- Package / Case
- Packaging
- RoHS
- Series
- Configuration
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Off Time - Max
- On Resistance - Max
- On Time - Max
Attribute column
Manufacturer
ABLIC Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Type | Applications | Operating Supply Voltage | Configuration | Number of Channels | Supply Current-Max | Supply Type | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-UM6524 ABLIC | In Stock | - | Datasheet | - | BGA-330 | - | - | + 75 C | - | 0 C | - | SMD/SMT | 4 us | 6 Ohms | 4 us | - | 4 W | - | RoHS Compliant | 5.25 V | 4.75 V | Tray | S-UM6524 | - | - | 4.75 V to 5.25 V | SPST | 32 Channel | 6.8 mA | Single Supply | - | ||
![]() S-UM6523 ABLIC | In Stock | - | Datasheet | - | 169 | - | - | + 75 C | - | 0 C | - | SMD/SMT | 4 us | 10 Ohms | 4 us | - | 4 W | - | RoHS Compliant | 5.25 V | 4.75 V | Tray | S-UM6523 | - | - | 4.75 V to 5.25 V | SPST | 32 Channel | 5.6 mA | Single Supply | - | ||
![]() HDL6V5583 ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | QFN-52 | 52-QFN (8x8) | 250 | - | ABLIC Inc. | - | Yes | SMD/SMT | - | - | - | Tray | - | Active | Details | - | - | Tray | HDL6V | Ultrasound Digital Transmit Pulsers | - | - | - | - | - | - | Ultrasound Digital Transmit Pulser Switc IC | ||
![]() HDL6M06502B ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | QFN-52 | 52-QFN (8x8) | 250 | + 150 C | ABLIC Inc. | - 20 C | Yes | SMD/SMT | 5 us | 10 Ohms | 5 us | Tray | 4 W | Active | Details | 5 V | 1.7 V | Tray | HDL6M | Analog Switches | - | - | 4 x SPST | 16 Channel | 2.5 A | Single Supply | - | ||
![]() S-UM6532 ABLIC | In Stock | - | Datasheet | - | BGA-441 | - | - | + 75 C | - | 0 C | - | SMD/SMT | 4 us | 8 Ohms | 4 us | - | 4 W | - | RoHS Compliant | 5.25 V | 4.75 V | Tray | S-UM6532 | - | - | 4.75 V to 5.25 V | SPST | 64 Channel | 11 mA | Single Supply | - |