- Adjustable Threshold
- Current - Supply
- ECCN Code
- Factory Lead Time
- HTS Code
- Height Seated (Max)
- Input Type
- JESD-30 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
Attribute column
Manufacturer
ABLIC Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | JESD-30 Code | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Input Type | Current - Supply | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5470C21I-M5T1U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 5 | EAR99 | Interface | 8542.39.00.01 | DUAL | GULL WING | 1 | 3V | 0.95mm | R-PDSO-G5 | Logic | 5.5V | 0.9V | 1 | NO | Analog Current | 10nA | 1.3mm | 2.9mm | 1.6mm | RoHS Compliant | ||
![]() S-5470D21I-M5T1U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 5 | EAR99 | Interface | 8542.39.00.01 | DUAL | GULL WING | 1 | 3V | 0.95mm | R-PDSO-G5 | Logic | 5.5V | 0.9V | 1 | NO | Analog Current | 10nA | 1.3mm | 2.9mm | 1.6mm | RoHS Compliant | ||
![]() S-5470A21I-M5T1U ABLIC U.S.A. Inc. | 5000 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 5 | EAR99 | Interface | 8542.39.00.01 | DUAL | GULL WING | 1 | 3V | 0.95mm | R-PDSO-G5 | Logic | 5.5V | 0.9V | 1 | NO | Analog Current | 10nA | 1.3mm | 2.9mm | 1.6mm | RoHS Compliant | ||
![]() S-5470B21I-M5T1U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 5 | EAR99 | Interface | 8542.39.00.01 | DUAL | GULL WING | 1 | 3V | 0.95mm | R-PDSO-G5 | Logic | 5.5V | 0.9V | 1 | NO | Analog Current | 10nA | 1.3mm | 2.9mm | 1.6mm | RoHS Compliant |