- Package / Case
- Packaging
- Response Time
- CMRR, PSRR (Typ)
- Current - Input Bias (Max)
- Current - Output (Typ)
- JESD-30 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
ABLIC Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | CMRR - Common Mode Rejection Ratio | Comparator Type | Factory Pack QuantityFactory Pack Quantity | Ib - Input Bias Current | Ios - Input Offset Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | Supply Voltage-Max | Supply Voltage-Min | Vcm - Common Mode Voltage | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Number of Channels | Operating Supply Current | Input Type | Response Time | Voltage - Supply, Single/Dual (±) | Supply Voltage Limit-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Shutdown | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-89220ACNC-1C1TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | General Purpose | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 10 | 5 | R-PDSO-G5 | Not Qualified | - | - | - | - | 10000 ns | 1.8V~5.5V | - | - | 4mV @ 5V | 1pA @ 5.5V | 70dB CMRR, 70dB PSRR | 9mA @ 5V | 23μs | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-89240BC-K8T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-WSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | CMOS | - | - | DUAL | GULL WING | - | 2 | 3V | 0.65mm | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 10000 ns | 1.8V~5.5V | - | 9μA | 4mV @ 5V | 1pA Typ | 70dB CMRR, 70dB PSRR | 3.5mA Min | 100μs (Typ) | - | - | 0.8mm | - | - | RoHS Compliant | ||
![]() S-89230BC-I8T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | CMOS | - | - | DUAL | - | - | 2 | 3V | 0.5mm | - | 8 | R-PDSO-F8 | Not Qualified | - | - | - | - | 2000 ns | 1.8V~5.5V | - | 40μA | 4mV @ 5V | 1pA Typ | 70dB CMRR, 70dB PSRR | 5mA Min | 26μs (Typ) | - | - | 0.5mm | - | 1.97mm | RoHS Compliant | ||
![]() S-89230BC-K8T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-WSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | CMOS | - | - | DUAL | GULL WING | - | 2 | 3V | 0.65mm | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 2000 ns | 1.8V~5.5V | - | 40μA | 4mV @ 5V | 1pA Typ | 70dB CMRR, 70dB PSRR | 5mA Min | 26μs (Typ) | - | - | 0.8mm | - | - | RoHS Compliant | ||
![]() S-89530ACNC-HCBTFU ABLIC U.S.A. Inc. | In Stock | - | - | - | - | SC-88A-5 | - | 25 dB, 35 dB, 40 dB, 45 dB | General Purpose | 3000 | 1 pA | 1 pA | + 85 C | - 40 C | SMD/SMT | - | 350 mW | 75 dB | Details | 5.5 V | 900 mV | 0 V to 0.9 V, 0 V to 1.8 V, 0 V to 3 V | 5 mV | - | Reel | S-8953 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 1 Channel | 700 nA | CMOS | 30 us | - | - | - | - | - | - | - | - | Analog Comparators | No Shutdown | - | - | - | - | ||
![]() S-89531ACNC-HCCTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 5 | - | General Purpose | - | TR | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 8000 ns | 0.9V~5.5V | 7V | - | 5mV @ 3V | 1pA @ 3V | 65dB CMRR, 75dB PSRR | 6mA @ 3V | 280μs | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() S-89210ACNC-1C0TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | General Purpose | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 10 | 5 | R-PDSO-G5 | Not Qualified | - | - | - | - | 2000 ns | 1.8V~5.5V | - | - | 4mV @ 5V | 1pA @ 5.5V | 70dB CMRR, 70dB PSRR | 9mA @ 5V | 45μs | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-89240BC-I8T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | CMOS | - | - | DUAL | - | - | 2 | 3V | 0.5mm | - | 8 | R-PDSO-F8 | Not Qualified | - | - | - | - | 10000 ns | 1.8V~5.5V | - | 9μA | 4mV @ 5V | 1pA Typ | 70dB CMRR, 70dB PSRR | 3.5mA Min | 100μs (Typ) | - | - | 0.5mm | - | 1.97mm | RoHS Compliant | ||
![]() S-89530ACNC-HCBTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | General Purpose | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | 10 | 5 | R-PDSO-G5 | Not Qualified | Rail-to-Rail | - | - | - | 8000 ns | 0.9V~5.5V | 7V | - | 10mV @ 3V | 1pA @ 3V | 65dB CMRR, 75dB PSRR | 6mA @ 3V | 280μs | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-89531ACNC-HCCTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | General Purpose | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | 10 | 5 | R-PDSO-G5 | Not Qualified | Rail-to-Rail | - | - | - | 8000 ns | 0.9V~5.5V | 7V | - | 5mV @ 3V | 1pA @ 3V | 65dB CMRR, 75dB PSRR | 6mA @ 3V | 280μs | - | - | - | 2mm | - | RoHS Compliant |