- Family
- JESD-30 Code
- Number of Functions
- Number of Inputs
- Pin Count
- Qualification Status
- Supply Voltage-Max (Vsup)
- Supply Voltage-Min (Vsup)
- Surface Mount
- Terminal Form
- Terminal Pitch
- Terminal Position
Attribute column
Manufacturer
ABLIC Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Family | Number of Inputs | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Current - Quiescent (Max) | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-75V04ANC-5V5-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75V | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 10 | 75V04 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 2/5.5V | - | 2V | 1 | 50pF | AHC/VHC | 1 | - | Inverter | - | 0.004 A | 8ns @ 5V, 50pF | - | - | NO | 1μA | - | 2mm | - | RoHS Compliant | ||
![]() S-75VU04ANC-5V6TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 1.7V | 0.3V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75V | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 10 | 75VU04 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 2/5.5V | - | 2V | 1 | 50pF | AHC/VHC | 1 | - | Inverter | - | 0.004 A | 7.5ns @ 5V, 50pF | - | - | NO | 1μA | - | 2mm | - | RoHS Compliant | ||
![]() S-75V32ANC-5V4-T2 ABLIC Inc. | In Stock | - | Datasheet | - | - | YES | 5 | SEIKO INSTRUMENTS USA INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | - | - | - | e0 | - | - | - | - | TIN LEAD | 8542.39.00.01 | TR | - | DUAL | GULL WING | - | 1 | - | 0.65 mm | compliant | - | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2 V | - | - | AHC/VHC | 2 | 1.1 mm | - | OR GATE | 0.004 A | - | 15 ns | 15 ns | NO | - | - | 2 mm | 1.25 mm | - | ||
![]() S-75L32ANC-5L4-T2 ABLIC Inc. | In Stock | - | Datasheet | - | - | YES | 5 | SEIKO INSTRUMENTS USA INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 1.5 V | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.65 mm | unknown | - | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | - | INDUSTRIAL | 1 V | - | - | LV/LV-A/LVX/H | 2 | 1.1 mm | - | OR GATE | - | - | - | 75 ns | - | - | - | 2 mm | 1.25 mm | - | ||
![]() S-75V00ANC-5V1-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75V | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 10 | 75V00 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | 2V | 1 | 50pF | AHC/VHC | 2 | - | NAND Gate | - | 0.00005 A | 8.5ns @ 5V, 50pF | - | - | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75V32ANC-5V4-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75V | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 10 | 75V32 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | 2V | 1 | 50pF | AHC/VHC | 2 | - | OR Gate | - | 0.004 A | 8.5ns @ 5V, 50pF | - | - | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75L86ANC-5L8-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 0.75V ~ 2.1V | 0.25V ~ 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75L | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.65mm | - | 10 | 75L86 | 5 | R-PDSO-G5 | Not Qualified | 3.6V | - | - | 1V | 1 | - | LV/LV-A/LVX/H | 2 | - | XOR (Exclusive OR) | - | - | 10ns @ 3V, 25pF | 75 ns | 75 ns | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75L08ANC-5L2-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 0.75V ~ 2.1V | 0.25V ~ 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75L | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | - | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.65mm | - | 10 | 75L08 | 5 | R-PDSO-G5 | Not Qualified | 3.6V | - | - | 1V | 1 | - | LV/LV-A/LVX/H | 2 | - | AND Gate | - | - | 10ns @ 3V, 25pF | 90 ns | 75 ns | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75L14ANC-5LA-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 0.8V ~ 2.1V | 0.2V ~ 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75L | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | - | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.65mm | - | 10 | 75L14 | 5 | R-PDSO-G5 | Not Qualified | 3.6V | - | - | 1V | 1 | 25pF | LV/LV-A/LVX/H | 1 | - | Inverter | - | 0.00002 A | 12ns @ 3V, 25pF | 90 ns | 90 ns | YES | 1μA | - | 2mm | - | RoHS Compliant | ||
![]() S-75L04ANC-5L5-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 0.75V ~ 2.1V | 0.25V ~ 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75L | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.65mm | - | 10 | 75L04 | 5 | R-PDSO-G5 | Not Qualified | 3.6V | - | - | 1V | 1 | 25pF | LV/LV-A/LVX/H | 1 | - | Inverter | - | - | 10ns @ 3V, 25pF | 75 ns | 75 ns | NO | 1μA | - | 2mm | - | RoHS Compliant | ||
![]() S-75V86ANC-5V8-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75V | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 10 | 75V86 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | 2V | 1 | 50pF | AHC/VHC | 2 | - | XOR (Exclusive OR) | - | 0.00005 A | 9ns @ 5V, 50pF | - | - | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75V08ANC-5V2-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75V | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 10 | 75V08 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | 2V | 1 | 50pF | AHC/VHC | 2 | - | AND Gate | - | 0.00005 A | 7.9ns @ 5V, 50pF | - | - | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75V02ANC-5V3-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75V | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 10 | 75V02 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | - | 2V | 1 | 50pF | AHC/VHC | 2 | - | NOR Gate | - | 0.004 A | 8ns @ 5V, 50pF | - | - | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75L00ANC-5L1-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 0.75V ~ 2.1V | 0.25V ~ 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75L | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.65mm | - | 10 | 75L00 | 5 | R-PDSO-G5 | Not Qualified | 3.6V | - | - | 1V | 1 | - | LV/LV-A/LVX/H | 2 | - | NAND Gate | - | - | 10ns @ 3V, 25pF | 75 ns | 75 ns | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75L02ANC-5L3-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 0.75V ~ 2.1V | 0.25V ~ 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75L | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.65mm | - | 10 | 75L02 | 5 | R-PDSO-G5 | Not Qualified | 3.6V | - | - | 1V | 1 | - | LV/LV-A/LVX/H | 2 | - | NOR Gate | - | - | 10ns @ 3V, 25pF | 75 ns | 75 ns | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75L32ANC-5L4-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 0.75V ~ 2.1V | 0.25V ~ 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75L | - | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | - | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.65mm | - | 10 | 75L32 | 5 | R-PDSO-G5 | Not Qualified | 3.6V | - | - | 1V | 1 | - | LV/LV-A/LVX/H | 2 | - | OR Gate | - | - | 10ns @ 3V, 25pF | 75 ns | 75 ns | NO | 1μA | - | - | - | RoHS Compliant | ||
![]() S-75LU04ANC-5L6TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 0.75V ~ 2.1V | 0.25V ~ 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75L | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | TAPE AND REEL | 1V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.65mm | - | 10 | 75LU04 | 5 | R-PDSO-G5 | Not Qualified | 3.6V | - | - | 1V | 1 | 25pF | LV/LV-A/LVX/H | 1 | - | Inverter | - | - | 9ns @ 3V, 25pF | 50 ns | 50 ns | NO | 1μA | - | 2mm | - | RoHS Compliant | ||
![]() S-75V14ANC-5VA-TFG ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-75V | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 5 | TIN BISMUTH/TIN SILVER | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 10 | 75V14 | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 2/5.5V | - | 2V | 1 | 50pF | AHC/VHC | 1 | - | Inverter | - | 0.00005 A | 10.6ns @ 5V, 50pF | - | - | YES | 1μA | Schmitt Trigger | 2mm | - | RoHS Compliant |