- Organization
- Packaging
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Terminal Pitch
- Terminal Position
- Parallel/Serial
- Length
- Number of Functions
- Operating Mode
Attribute column
Manufacturer
ABLIC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Page Size | Ready/Busy | I2C Control Byte | Access Mode | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-93C66AFJ-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 256X16 | - | 1.75 mm | 16 | - | 4096 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | 10 ms | 10 | - | - | - | - | - | - | - | - | 5.02 mm | 3.9 mm | ||
![]() S-93C56BD0I-J8T1 ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 2.5 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | 0.002 mA | 128X16 | - | 1.75 mm | 16 | 0.0000015 A | 2048 bit | - | SERIAL | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 8 ms | 10 | SOFTWARE | - | - | - | - | - | - | - | 5.02 mm | 3.9 mm | ||
![]() S-93A86AD0A-J8T2UD ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 0.5 MHz | ABLIC INC | 1024 words | 1000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | Yes | 5 V | e3 | - | EAR99 | TIN | 100 YEAR DATA RETENTION | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | AUTOMOTIVE | 2.7 V | - | SYNCHRONOUS | - | 1KX16 | - | 1.75 mm | 16 | - | 16384 bit | - | SERIAL | EEPROM | - | 3-WIRE | - | 5 ms | 100 | - | - | - | - | - | - | - | - | 5.02 mm | 3.9 mm | ||
![]() S-29220ADFJA-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | - | SEIKO INSTRUMENTS USA INC | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 128X16 | 3-STATE | 1.75 mm | 16 | - | 2048 bit | - | SERIAL | EEPROM | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-2817AFE-150 ABLIC Inc. | In Stock | - | Datasheet | YES | 28 | 150 ns | - | SEIKO INSTRUMENTS USA INC | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 2KX8 | - | 3 mm | 8 | 0.000001 A | 16384 bit | - | PARALLEL | EEPROM | 5 V | - | - | 10 ms | 10 | - | YES | NO | NO | 32 words | YES | - | - | 18.3 mm | 8.4 mm | ||
![]() S-29221AFJ ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | 0.0025 mA | 128X16 | - | 1.75 mm | 16 | 4e-7 A | 2048 bit | - | SERIAL | EEPROM | - | MICROWIRE | 100000 Write/Erase Cycles | 10 ms | 10 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-93C56BD0H-K8T2U ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | ABLIC INC | 128 words | 128 | 105 °C | -40 °C | PLASTIC/EPOXY | VSSOP | TMSOP-8 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Not Recommended | - | Yes | 5 V | e3 | - | EAR99 | Tin (Sn) | IT ALSO HAVE FREQUENCY OF 0.5 MHZ OPERATES AT 2.7 TO 4.5 V SUPPLY VOLTAGE | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G8 | - | 5.5 V | INDUSTRIAL | 4.5 V | - | SYNCHRONOUS | - | 128X16 | - | 0.8 mm | 16 | - | 2048 bit | AEC-Q100 | SERIAL | EEPROM | - | 3-WIRE | - | 8 ms | - | - | - | - | - | - | - | - | - | 2.9 mm | 2.8 mm | ||
![]() S-93L56AD0I-T8T1U ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | ABLIC INC | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-8 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | SOIC | Yes | 5 V | e3 | - | EAR99 | TIN | 100 YEAR DATA RETENTION | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.6 V | - | SYNCHRONOUS | - | 128X16 | - | 1.1 mm | 16 | - | 2048 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | 8 ms | 100 | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() S-24C01BMFN ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 0.4 MHz | SEIKO INSTRUMENTS USA INC | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | MSOP | - | 3.3 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | SYNCHRONOUS | - | 128X8 | - | 1.3 mm | 8 | - | 1024 bit | - | SERIAL | EEPROM | - | I2C | - | 10 ms | - | - | - | - | - | - | - | - | - | 2.95 mm | 2.8 mm | ||
![]() S-24CS16A01-H6T1 ABLIC Inc. | In Stock | - | Datasheet | YES | 6 | - | - | SEIKO INSTRUMENTS USA INC | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA6,2X3,20 | BGA6,2X3,20 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | Yes | - | - | - | EAR99 | - | - | 8542.32.00.51 | BOTTOM | BALL | - | - | 0.5 mm | unknown | - | - | R-PBGA-B6 | Not Qualified | - | INDUSTRIAL | - | - | - | 0.004 mA | 2KX8 | - | - | 8 | 0.000003 A | 16384 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | - | - | - | - | - | 1010MMMR | - | - | - | ||
![]() S-29L330AFE ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | SOP1-8 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | 0.002 mA | 256X16 | - | 1.7 mm | 16 | 4e-7 A | 4096 bit | - | SERIAL | EEPROM | - | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | - | - | - | - | - | - | 5.2 mm | 4.4 mm | ||
![]() IS41LV44052B-50CTGI ABLIC Inc. | In Stock | - | Datasheet | YES | 24 | 50 ns | - | SEIKO INSTRUMENTS USA INC | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | TSSOP2 | - | 3.3 V | e6 | - | - | TIN BISMUTH | CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 1 | ASYNCHRONOUS | - | 4MX4 | - | 1.2 mm | 4 | - | 16777216 bit | - | - | FAST PAGE DRAM | - | - | - | - | - | - | - | - | - | - | - | - | FAST PAGE | 17.14 mm | 7.62 mm | ||
![]() IS61LF12832A-6.5TQ ABLIC Inc. | In Stock | - | Datasheet | YES | 100 | 6.5 ns | - | SEIKO INSTRUMENTS USA INC | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | - | 3.3 V | - | - | - | - | PIPELINED/FLOW-THROUGH ARCHITECTURE, ALSO OPERATES WITH 3.135V TO 3.465V SUPPLY | - | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 128KX32 | - | 1.6 mm | 32 | - | 4194304 bit | - | PARALLEL | CACHE SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() S-24CS16A0I-H6T1 ABLIC Inc. | In Stock | - | Datasheet | YES | 6 | - | 0.4 MHz | SEIKO INSTRUMENTS USA INC | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA6,2X3,20 | BGA6,2X3,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 5 V | - | Yes | EAR99 | - | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.5 mm | compliant | 10 | 6 | R-PBGA-B6 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | 0.004 mA | 2KX8 | - | 0.6 mm | 8 | 0.000003 A | 16384 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 8 ms | 10 | HARDWARE/SOFTWARE | - | - | - | - | - | 1010MMMR | - | 1.66 mm | 1.15 mm | ||
![]() S-93C66AFT-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 256X16 | - | 1.2 mm | 16 | - | 4096 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | 10 ms | 10 | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() S-29190AFJ ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | EAR99 | - | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | 0.0025 mA | 64X16 | - | 1.75 mm | 16 | 4e-7 A | 1024 bit | - | SERIAL | EEPROM | - | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-93C46BD0I-J8T2G ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e6/e2 | Yes | EAR99 | TIN BISMUTH/TIN SILVER | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | - | 64X16 | - | 1.75 mm | 16 | - | 1024 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | 8 ms | - | - | - | - | - | - | - | - | - | 5.02 mm | 3.9 mm | ||
![]() S-93C46BD0I-B8T1 ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 64 words | 64 | 85 °C | -40 °C | UNSPECIFIED | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SOIC | Yes | 2.5 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | NO LEAD | 260 | 1 | 0.65 mm | unknown | 10 | 8 | R-XDSO-N8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 64X16 | - | 0.8 mm | 16 | - | 1024 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | - | - | - | - | - | - | - | - | - | - | 2.85 mm | 2.45 mm | ||
![]() S-29U131ADFE ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 0.5 MHz | SEIKO INSTRUMENTS USA INC | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | No | 1.8 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | - | SYNCHRONOUS | 0.0015 mA | 64X16 | - | 1.7 mm | 16 | 0.000001 A | 1024 bit | - | SERIAL | EEPROM | - | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 5.2 mm | 4.4 mm | ||
![]() IS61VPS12836A-200B3I ABLIC Inc. | In Stock | - | Datasheet | YES | 165 | 3.1 ns | - | SEIKO INSTRUMENTS USA INC | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Active | BGA | - | 2.5 V | - | - | - | - | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | 165 | R-PBGA-B165 | Not Qualified | 2.625 V | INDUSTRIAL | 2.375 V | - | SYNCHRONOUS | - | 128KX36 | - | 1.2 mm | 36 | - | 4718592 bit | - | PARALLEL | CACHE SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | 13 mm |